The RFE1000-24-Y is a 1000W, 1U front-end AC-DC power supply with a 24V nominal output, adjustable from 21.5V to 29V, and a maximum current of 40A. It features a 127 x 41 x 305 mm form factor, remote on/off, remote sense, current sharing up to eight units with built-in ORing diodes, and a standby 12V/0.25A output. Operating temperature ranges from 0°C to +70°C with derating above 50°C. It meets IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
AC-DC CONVERTER, RACK MOUNT, 1 O/P, 960W, 40A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:960W; Output Current Max:40A; Product Range:RFE Series; Height:41mmRoHS Compliant: Yes
| TDK-Lambda Americas Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | RFE1000-24-Y | 6802880 | 46R0080 |
| Product Name | AC-DC Power Supplies | Switching Power Supplies | Ac-Dc Converter, Rack Mount, 1 O/p, 960W, 40A, 24V; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply; AC/DC Converter | |
| Technology | Switching Power Supply | ||
| Features | 1U High Internal ORing FETs (1600 & 2500) Current Share PMBus™ Communication Option | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | |
| Regulatory Compliance | EN60950-1 UL60950-1 | RoHS Compliant |