The QS7000NR is a 1200W single-output AC-DC power supply from the QS series, designed for medical and industrial applications. It provides a 48V output at up to 25A, with universal input voltage ranging from 90 to 264Vac. The unit meets 2 x MOPP medical isolation standards, features PMBus™ communication capability, and includes output good and inhibit signals. It operates from -20°C to 70°C with derating above 50°C and complies with IEC/EN 60601-1, IEC/EN 62368-1, and IEC/EN 61010-1 safety standards. The package uses screw terminal connections and forward air cooling, with a typical efficiency of up to 91% at 240Vac and 50% load. It supports remote sensing and has hiccup-mode overcurrent and short-circuit protection. High electromagnetic compatibility is achieved with EN60601-1-2 and EN55032 Class B emissions. The unit carries a 7-year warranty.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | QS7000NR |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply; Medical Power Supply |
| Technology | Switching Power Supply |
| Features | Single modular output Medical and Industrial certifications PMBus™ communication option |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |
| Regulatory Compliance | IEC60601-1 CSA60601-1 EN60601-1 ES60601-1 UL60601-1 IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 IEC61010-1 EN61010-1 IEC62368-1 CSA62368-1 EN62368-1 |