The CUS250LD-24 is a 250W single-output AC-DC power supply with a 24V output, designed for convection cooling in low-profile applications. It measures 198 x 102 x 30 mm and operates from 85 to 265VAC with a wide input frequency range of 47 to 63Hz. The unit delivers up to 10.5A at 24V, with an efficiency of up to 90%, and meets IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Designed for light industrial, LED signage, broadcast, IT, and test & measurement equipment, the low profile (30mm) CUS250LD can deliver 250W without the need for forced air cooling. The series is available with nominal output voltages of 3.3V, 4.2V, 5V, 12V, or 24Vdc, all of which have a ±10% user adjustment range.
Features
Applications for this product
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 252W, 10.5A, 24V; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:24V; Output Current - Output 1:10.5A; Output Voltage - Output 2:-; No. of Outputs:1 RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | CUS250LD-24 | CUS250LD-24 | 1651442 | 87W7609 |
| Product Name | AC-DC Power Supplies | Single Output 250W Low Profile Power Supplies | Switching Power Supplies | Ac-Dc Converter, Open Frame, 1 O/p, 252W, 10.5A, 24V; No. Of Outputs Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply | DC Power Supply; AC/DC Converter | |
| Technology | Switching Power Supply | |||
| Form Factor | Open Frame | Open Frame | ||
| Features | Convection or conduction cooled Peak Power Capability | |||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | 70 C (158 F) | -25 C (-13 F) |