TDK-Lambda Americas Inc., High Power Division Up to 1200W, Single Output Medical and Industrial Power Supply QS5H-1200-48

Description
The single output QS range of power supplies offers low audible noise (with a temperature controlled fan to reduce audible noise) with a selection of standby and control options including PMBus™. The range is supported by a 7 year warranty and covers output voltage from 12V up to 52.8V. Suitable for both medical and non-medical applications. The entire range has full medical isolation (1 x MoPP input to ground, 2 x MoPP input to output and 1 x MoPP output to ground) and either dual or single fusing available as options. The QS range operates from a universal AC input of 90 - 264V to meet a wide range of applications, including industrial, medical, test & measurement, broadcast, communications and renewable. Features BF- geeignete medizinische Isolierung (MOPP) Lüfter mit sehr niedrigem Geräuschpegel Eine oder zwei Sicherungen PMBus™-Schnittstelle verfügbar 7 Jahre Gewährleistung Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio Renewable Energy
Request a Quote Datasheet
Description
The single output QS range of power supplies offers low audible noise (with a temperature controlled fan to reduce audible noise) with a selection of standby and control options including PMBus™. The range is supported by a 7 year warranty and covers output voltage from 12V up to 52.8V. Suitable for both medical and non-medical applications. The entire range has full medical isolation (1 x MoPP input to ground, 2 x MoPP input to output and 1 x MoPP output to ground) and either dual or single fusing available as options. The QS range operates from a universal AC input of 90 - 264V to meet a wide range of applications, including industrial, medical, test & measurement, broadcast, communications and renewable. Features BF- geeignete medizinische Isolierung (MOPP) Lüfter mit sehr niedrigem Geräuschpegel Eine oder zwei Sicherungen PMBus™-Schnittstelle verfügbar 7 Jahre Gewährleistung Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio Renewable Energy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Up to 1200W, Single Output Medical and Industrial Power Supply - QS5H-1200-48 - TDK-Lambda Europe GmbH
Achern, Germany
Up to 1200W, Single Output Medical and Industrial Power Supply
QS5H-1200-48
Up to 1200W, Single Output Medical and Industrial Power Supply QS5H-1200-48
The single output QS range of power supplies offers low audible noise (with a temperature controlled fan to reduce audible noise) with a selection of standby and control options including PMBus™. The range is supported by a 7 year warranty and covers output voltage from 12V up to 52.8V. Suitable for both medical and non-medical applications. The entire range has full medical isolation (1 x MoPP input to ground, 2 x MoPP input to output and 1 x MoPP output to ground) and either dual or single fusing available as options. The QS range operates from a universal AC input of 90 - 264V to meet a wide range of applications, including industrial, medical, test & measurement, broadcast, communications and renewable. Features BF- geeignete medizinische Isolierung (MOPP) Lüfter mit sehr niedrigem Geräuschpegel Eine oder zwei Sicherungen PMBus™-Schnittstelle verfügbar 7 Jahre Gewährleistung Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio Renewable Energy

The single output QS range of power supplies offers low audible noise (with a temperature controlled fan to reduce audible noise) with a selection of standby and control options including PMBus™. The range is supported by a 7 year warranty and covers output voltage from 12V up to 52.8V. Suitable for both medical and non-medical applications. The entire range has full medical isolation (1 x MoPP input to ground, 2 x MoPP input to output and 1 x MoPP output to ground) and either dual or single fusing available as options. The QS range operates from a universal AC input of 90 - 264V to meet a wide range of applications, including industrial, medical, test & measurement, broadcast, communications and renewable.

Features

  • BF- geeignete medizinische Isolierung (MOPP)
  • Lüfter mit sehr niedrigem Geräuschpegel
  • Eine oder zwei Sicherungen
  • PMBus™-Schnittstelle verfügbar
  • 7 Jahre Gewährleistung

Applications for this product

  • General Purpose Industrial
  • Medical / Clinical / Scientific
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • Renewable Energy
Supplier's Site
Power Supply, Ac-Dc, 48V, 25A; No. Of Outputs Tdk-Lambda - 27AJ4970 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 25A; No. Of Outputs Tdk-Lambda
27AJ4970
Power Supply, Ac-Dc, 48V, 25A; No. Of Outputs Tdk-Lambda 27AJ4970
POWER SUPPLY, AC-DC, 48V, 25A; No. of Outputs:1Outputs; Output Power Max:1.2kW; Output Voltage - Output 1:48V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 25A; No. of Outputs:1Outputs; Output Power Max:1.2kW; Output Voltage - Output 1:48V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number QS5H-1200-48 27AJ4970
Product Name Up to 1200W, Single Output Medical and Industrial Power Supply Power Supply, Ac-Dc, 48V, 25A; No. Of Outputs Tdk-Lambda
Type DC Power Supply DC Power Supply
DC Output Voltage 48.0 volts 48.0 volts
DC Output Current 25 amps 25 amps
DC Output Power 700 to ? watts 1200 watts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6918-ea-pul-10080-1000-4u-wc-32137 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 1000 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Aerospace & Defense Products - ASA2805D - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 5.0 volts
View Details
Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details