The QS50013N is a variant of the QS Series 1200W single-output AC-DC power supply, offering a 24V output at 50A with PMBus communication and inhibit signal capabilities. It operates from 90-264Vac input with a frequency range of 47-63Hz and features 2 x MOPP medical isolation, efficiency up to 91%, and a 7-year warranty. The unit supports remote sensing, has over-voltage, over-current, and short-circuit protection, and complies with IEC/EN 62368-1, IEC/EN 60601-1, and UL/CSA 62368-1 standards. It is designed for operation from -20°C to 70°C with derating above 50°C and meets EN61000-6-2 and EN61000-6-3 immunity and emissions standards. Cooling is provided by a variable-speed fan, and it accepts screw terminal input and output connections. The package is conforming to IPX0 and is rated for up to 5000m operational altitude.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 24V, 25A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:600W; Output Voltage - Output 1:24V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Product Range:QS Series
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | QS50013N | 69AC4450 |
| Product Name | AC-DC Power Supplies | Power Supply, Ac-Dc, 24V, 25A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Features | Single modular output Medical and Industrial certifications PMBus™ communication option | |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | |
| Regulatory Compliance | IEC60601-1 CSA60601-1 EN60601-1 ES60601-1 UL60601-1 IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 IEC61010-1 EN61010-1 IEC62368-1 CSA62368-1 EN62368-1 |