TDK-Lambda Americas Inc. High Voltage Power Supplies 202A-20KV-NEG-PFC

Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 202A-20KV-NEG-PFC is a high voltage capacitor charging power supply designed for industrial OEM applications, providing a 20kV negative polarity output with a continuous average power of 2kW and peak charging power of 2.2kJ/sec. It operates from a 230VAC single-phase input with active power factor correction (PF = 0.98) and achieves better than 85% efficiency. The unit features a compact air-cooled enclosure measuring 146mm wide, 141mm high, and 376mm deep, weighing 7.5kg, and includes a 15-pin D-sub remote control interface for Vprogram, HV Enable, Inhibit, and fault signals. Output is delivered via a proprietary HV connector with silicone lead insulation. Pulse-to-pulse repeatability is ±0.2% up to 300Hz, with stability of ±0.2% per hour after warmup. It is rated for operation from -20°C to +45°C and includes protection against overvoltage, overcurrent, overtemperature, and arcs.

Datasheet Summary
Powered by GS/AI

The 202A-20KV-NEG-PFC is a high voltage capacitor charging power supply designed for industrial OEM applications, providing a 20kV negative polarity output with a continuous average power of 2kW and peak charging power of 2.2kJ/sec. It operates from a 230VAC single-phase input with active power factor correction (PF = 0.98) and achieves better than 85% efficiency. The unit features a compact air-cooled enclosure measuring 146mm wide, 141mm high, and 376mm deep, weighing 7.5kg, and includes a 15-pin D-sub remote control interface for Vprogram, HV Enable, Inhibit, and fault signals. Output is delivered via a proprietary HV connector with silicone lead insulation. Pulse-to-pulse repeatability is ±0.2% up to 300Hz, with stability of ±0.2% per hour after warmup. It is rated for operation from -20°C to +45°C and includes protection against overvoltage, overcurrent, overtemperature, and arcs.

Suppliers

Company
Product
Description
Supplier Links
High Voltage Power Supplies - 202A-20KV-NEG-PFC - TDK-Lambda Americas Inc.
National City, CA, United States
High Voltage Power Supplies
202A-20KV-NEG-PFC
High Voltage Power Supplies 202A-20KV-NEG-PFC
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number 202A-20KV-NEG-PFC
Product Name High Voltage Power Supplies
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
Operating Temperature -20 to 45 C (-4 to 113 F)
DC Output Voltage 20000.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203L-10kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402S-4KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203L-4kV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 303L-2kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details