The QS5000PG is a 1200W single-output AC-DC power supply in the QS series, designed for medical and industrial applications with BF-ready medical isolation (MOPP). It provides a 24V output at up to 50A with a voltage adjustment range of 24-26.4V and supports remote monitoring via PMBus™. The unit features a variable speed fan for low audible noise, a 7-year warranty, and complies with IEC/EN 60601-1 and IEC/EN 62368-1 safety standards. It operates from 90-264Vac input, has an efficiency of up to 91% at 240Vac and 50% load, and includes overvoltage, overcurrent, and short-circuit protection. The unit has screw terminal I/O connections, dual AC fuses, and 300µA leakage current. It is rated for -20°C to 70°C operation with derating above 50°C and meets EN60601-1-2 and EN55011 Class B emissions.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | QS5000PG |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply; Medical Power Supply |
| Technology | Switching Power Supply |
| Features | Single modular output Medical and Industrial certifications PMBus™ communication option |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |
| Regulatory Compliance | IEC60601-1 CSA60601-1 EN60601-1 ES60601-1 UL60601-1 IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 IEC61010-1 EN61010-1 IEC62368-1 CSA62368-1 EN62368-1 |