The QS5000CX is a 12V, 90A, 1080W single-output AC-DC power supply from the QS series, designed for medical and industrial applications. It supports an input voltage range of 90-264Vac at 47-63Hz and meets 2 x MOPP medical isolation standards. The unit features a variable-speed fan for low audible noise, PMBus™ communication, and a 7-year warranty. It provides an output adjustment range of 12-12.8V with a transient recovery time of 30ms for 1-100% load changes, efficiency up to 91% at 240Vac and 50% load, and holds up for 20ms at maximum power. It includes output good and inhibit signals, overvoltage, overcurrent, and short-circuit protection, and operates from -20°C to 70°C with derating above 50°C. The supply meets IEC/EN 62368-1, IEC/EN 60601-1, and EN61000-6-3 Class B emissions standards, and is housed in a screw-terminal case with F-type forward air cooling and dual AC fuses.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | QS5000CX |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply; Medical Power Supply |
| Technology | Switching Power Supply |
| Features | Single modular output Medical and Industrial certifications PMBus™ communication option |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |
| Regulatory Compliance | IEC60601-1 CSA60601-1 EN60601-1 ES60601-1 UL60601-1 IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 IEC61010-1 EN61010-1 IEC62368-1 CSA62368-1 EN62368-1 |