The QS50002N is a 1200W AC-DC power supply for medical and industrial use, with BF-ready isolation (MOPP) and PMBus™ control. It accepts 90-264Vac input and delivers 24V at 50A. Efficiency reaches 91% at 240Vac and 50% load, with a 10ms minimum holdup. Output voltage regulation is within 1%, and it includes remote sense, overvoltage, overcurrent, and short circuit protection. It operates from -20°C to 70°C with derating above 50°C. The unit complies with IEC/EN 60601-1, IEC/EN 62368-1, UL62368-1, and CSA 22.2 No 62368-1, and meets EN55032 Class B emissions. It uses screw terminals, an F-type fan, dual AC fuses, and 300µA leakage current.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | QS50002N |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply; Medical Power Supply |
| Technology | Switching Power Supply |
| Features | Single modular output Medical and Industrial certifications PMBus™ communication option |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |
| Regulatory Compliance | IEC60601-1 CSA60601-1 EN60601-1 ES60601-1 UL60601-1 IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 IEC61010-1 EN61010-1 IEC62368-1 CSA62368-1 EN62368-1 |