TDK-Lambda Americas Inc. AC-DC Power Supplies CUS600M1-24/EF

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CUS600M1-24/EF is a 600W AC-DC power supply in the CUS600M1 series, packaged in an enclosed case with an integrated exhaust fan. It delivers 400W convection-cooled and 600W with forced air, operating from 85 to 265Vac input with 47-63Hz frequency. The unit complies with IEC/EN/UL/CSA62368-1 and IEC/EN/ES/CSA60601-1 for medical and ITE use, meets IEC61000-3-2 Class A harmonic limits, and has EN55032/EN55011-B conducted and radiated EMI compliance. It features a 5V 1.5A standby output, remote on/off, and power good signal. The dimensions are 157 x 85 x 42.5 mm (6.18 x 3.35 x 1.67 in), weight is 790 g, and it operates from -20°C to +70°C with 10-95% RH non-condensing humidity. Safety isolation is rated at 4kVAC input-to-output (2xMOPP).

Datasheet Summary
Powered by GS/AI

The CUS600M1-24/EF is a 600W AC-DC power supply in the CUS600M1 series, packaged in an enclosed case with an integrated exhaust fan. It delivers 400W convection-cooled and 600W with forced air, operating from 85 to 265Vac input with 47-63Hz frequency. The unit complies with IEC/EN/UL/CSA62368-1 and IEC/EN/ES/CSA60601-1 for medical and ITE use, meets IEC61000-3-2 Class A harmonic limits, and has EN55032/EN55011-B conducted and radiated EMI compliance. It features a 5V 1.5A standby output, remote on/off, and power good signal. The dimensions are 157 x 85 x 42.5 mm (6.18 x 3.35 x 1.67 in), weight is 790 g, and it operates from -20°C to +70°C with 10-95% RH non-condensing humidity. Safety isolation is rated at 4kVAC input-to-output (2xMOPP).

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - CUS600M1-24/EF - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
CUS600M1-24/EF
AC-DC Power Supplies CUS600M1-24/EF
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
Power Supply, Ac-Dc, 24V, 25A; Power Supply Approvals Tdk-Lambda - 50AJ6711 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 25A; Power Supply Approvals Tdk-Lambda
50AJ6711
Power Supply, Ac-Dc, 24V, 25A; Power Supply Approvals Tdk-Lambda 50AJ6711
POWER SUPPLY, AC-DC, 24V, 25A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:400.8W; Output Voltage - Output 1:24V; Output Current - Output 1:16.7A; Output Voltage - Output 2:

POWER SUPPLY, AC-DC, 24V, 25A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:400.8W; Output Voltage - Output 1:24V; Output Current - Output 1:16.7A; Output Voltage - Output 2:

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number CUS600M1-24/EF 50AJ6711
Product Name AC-DC Power Supplies Power Supply, Ac-Dc, 24V, 25A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply; Medical Power Supply DC Power Supply
Technology Switching Power Supply
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance IEC60601-1 EN60601-1 ES60601-1 UL60601-1 IEC60950-1 EN60950-1 UL60950-1 IEC62368-1 EN62368-1 UL62368-1
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203L-2kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC-DC Power Supplies - ALPHA 1000W - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
High Voltage Power Supplies - 402L-15KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC-DC Power Supplies - CUS350MP-1000-36/TA - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features 1,000W peak power capability Convection cooled
View Details
3 suppliers