TDK-Lambda Americas Inc., High Power Division Up to 1200W, Single Output Medical and Industrial Power Supply QS5-600-24

Description
The single output QS range of power supplies offers low audible noise (with a temperature controlled fan to reduce audible noise) with a selection of standby and control options including PMBus™. The range is supported by a 7 year warranty and covers output voltage from 12V up to 52.8V. Suitable for both medical and non-medical applications. The entire range has full medical isolation (1 x MoPP input to ground, 2 x MoPP input to output and 1 x MoPP output to ground) and either dual or single fusing available as options. The QS range operates from a universal AC input of 90 - 264V to meet a wide range of applications, including industrial, medical, test & measurement, broadcast, communications and renewable. Features BF- geeignete medizinische Isolierung (MOPP) Lüfter mit sehr niedrigem Geräuschpegel Eine oder zwei Sicherungen PMBus™-Schnittstelle verfügbar 7 Jahre Gewährleistung Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio Renewable Energy
Request a Quote Datasheet
Description
The single output QS range of power supplies offers low audible noise (with a temperature controlled fan to reduce audible noise) with a selection of standby and control options including PMBus™. The range is supported by a 7 year warranty and covers output voltage from 12V up to 52.8V. Suitable for both medical and non-medical applications. The entire range has full medical isolation (1 x MoPP input to ground, 2 x MoPP input to output and 1 x MoPP output to ground) and either dual or single fusing available as options. The QS range operates from a universal AC input of 90 - 264V to meet a wide range of applications, including industrial, medical, test & measurement, broadcast, communications and renewable. Features BF- geeignete medizinische Isolierung (MOPP) Lüfter mit sehr niedrigem Geräuschpegel Eine oder zwei Sicherungen PMBus™-Schnittstelle verfügbar 7 Jahre Gewährleistung Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio Renewable Energy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Up to 1200W, Single Output Medical and Industrial Power Supply - QS5-600-24 - TDK-Lambda Europe GmbH
Achern, Germany
Up to 1200W, Single Output Medical and Industrial Power Supply
QS5-600-24
Up to 1200W, Single Output Medical and Industrial Power Supply QS5-600-24
The single output QS range of power supplies offers low audible noise (with a temperature controlled fan to reduce audible noise) with a selection of standby and control options including PMBus™. The range is supported by a 7 year warranty and covers output voltage from 12V up to 52.8V. Suitable for both medical and non-medical applications. The entire range has full medical isolation (1 x MoPP input to ground, 2 x MoPP input to output and 1 x MoPP output to ground) and either dual or single fusing available as options. The QS range operates from a universal AC input of 90 - 264V to meet a wide range of applications, including industrial, medical, test & measurement, broadcast, communications and renewable. Features BF- geeignete medizinische Isolierung (MOPP) Lüfter mit sehr niedrigem Geräuschpegel Eine oder zwei Sicherungen PMBus™-Schnittstelle verfügbar 7 Jahre Gewährleistung Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio Renewable Energy

The single output QS range of power supplies offers low audible noise (with a temperature controlled fan to reduce audible noise) with a selection of standby and control options including PMBus™. The range is supported by a 7 year warranty and covers output voltage from 12V up to 52.8V. Suitable for both medical and non-medical applications. The entire range has full medical isolation (1 x MoPP input to ground, 2 x MoPP input to output and 1 x MoPP output to ground) and either dual or single fusing available as options. The QS range operates from a universal AC input of 90 - 264V to meet a wide range of applications, including industrial, medical, test & measurement, broadcast, communications and renewable.

Features

  • BF- geeignete medizinische Isolierung (MOPP)
  • Lüfter mit sehr niedrigem Geräuschpegel
  • Eine oder zwei Sicherungen
  • PMBus™-Schnittstelle verfügbar
  • 7 Jahre Gewährleistung

Applications for this product

  • General Purpose Industrial
  • Medical / Clinical / Scientific
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • Renewable Energy
Supplier's Site Datasheet
Switching Power Supplies - 1839416 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1839416
Switching Power Supplies 1839416
TDK-Lambda QS5-600-24

TDK-Lambda QS5-600-24

Supplier's Site
Power Supply, Ac-Dc, 24V, 25A; No. Of Outputs Tdk-Lambda - 27AJ4966 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 25A; No. Of Outputs Tdk-Lambda
27AJ4966
Power Supply, Ac-Dc, 24V, 25A; No. Of Outputs Tdk-Lambda 27AJ4966
POWER SUPPLY, AC-DC, 24V, 25A; No. of Outputs:1Outputs; Output Power Max:600W; Output Voltage - Output 1:24V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 25A; No. of Outputs:1Outputs; Output Power Max:600W; Output Voltage - Output 1:24V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number QS5-600-24 1839416 27AJ4966
Product Name Up to 1200W, Single Output Medical and Industrial Power Supply Switching Power Supplies Power Supply, Ac-Dc, 24V, 25A; No. Of Outputs Tdk-Lambda
Type DC Power Supply Medical Power Supply DC Power Supply
DC Output Voltage 24.0 volts 24.0 volts 24.0 volts
DC Output Current 25 amps 25 amps
DC Output Power 600 watts 600 watts
Unlock Full Specs
to access all available technical data

Similar Products

100 W Single Phase Single Output Low Profile Power Supplies - PS-10012 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
3 suppliers
DIN Rail AC to DC 100-240V 60W 24V - PSD-A60W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6932B 200W DC Switching Power Supply 60V/10A - UDP6932B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details