The QS4-600-24 is a 600W single-output power supply designed for medical and industrial applications, offering BF-ready medical isolation with 2 x MOPP between input and output. It provides a 24-26.4V output at up to 25A, with a universal AC input range of 90-264Vac and 47-63Hz frequency operation. The unit features a variable speed fan for low audible noise, PMBus™ control option, and includes output good and inhibit signals. It meets IEC/EN 60601-1, IEC/EN 62368-1, and UL/CSA 62368-1 approvals, with a 7-year warranty. The power supply operates from -20°C to 70°C, derating output power by 2.5% per °C between 50°C and 70°C, and is housed in a screw-terminal case with F-type cooling. Input fuses are non-user-accessible,
The single output QS range of power supplies offers low audible noise (with a temperature controlled fan to reduce audible noise) with a selection of standby and control options including PMBus™. The range is supported by a 7 year warranty and covers output voltage from 12V up to 52.8V. Suitable for both medical and non-medical applications. The entire range has full medical isolation (1 x MoPP input to ground, 2 x MoPP input to output and 1 x MoPP output to ground) and either dual or single fusing available as options. The QS range operates from a universal AC input of 90 - 264V to meet a wide range of applications, including industrial, medical, test & measurement, broadcast, communications and renewable.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | QS4-600-24 |
| Product Name | Up to 1200W, Single Output Medical and Industrial Power Supply |
| Type | DC Power Supply |