The QS000DH is a 600W AC-DC power supply from the QS series, designed for medical and industrial applications with BF-ready medical isolation (MOPP) and a 7-year warranty. It provides a 24V output at up to 25A, with a 24-26.4V adjustable range, and supports remote monitoring via PMBus™. The unit measures 198.8 × 80.8 × 35 mm, uses screw terminal connections, and features a variable speed fan for low audible noise. It operates from 90-264Vac, meets IEC/EN 60601-1 and IEC/EN 62368-1 safety standards, and includes overvoltage, overcurrent, and short-circuit protection. The input fuse is 25A HBC fast-acting, with a maximum input leakage current of 300µA, and it complies with EN61000-6-2 and EN61000-6-3 for immunity and emissions. Standards compliance includes CE and UKCA marking, RoHS, and ISO13485 manufacturing control.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | QS000DH |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply; Medical Power Supply |
| Technology | Switching Power Supply |
| Features | Single modular output Medical and Industrial certifications PMBus™ communication option |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |
| Regulatory Compliance | IEC60601-1 CSA60601-1 EN60601-1 ES60601-1 UL60601-1 IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 IEC61010-1 EN61010-1 IEC62368-1 CSA62368-1 EN62368-1 |