The QM8 is a modular power supply designed for medical, industrial, test, broadcast, communications, and renewable energy applications, offering up to 18 outputs with a maximum output power of 1500W at 90-264Vac or 2000W at 180-264Vac. It features BF-ready medical isolation with 2 x MOPPs (4kVac input to output), low audible noise fans, and support for PMBus™ communication. The unit operates from -20°C to 70°C with derating above 50°C and complies with IEC/EN 60601-1, IEC/EN 62368-1, and relevant EMC standards. It has an efficiency of up to 91% at 240Vac and above 50% load, with a 7-year warranty.
The high efficiency modular QM range is available in system fan and low noise fan versions. The 4 models (QM4, QM5, QM7 and QM8) cover output power levels between 550W and 1200W with low line input and between 650W and 2000W with high line input . Combining 1 MOPP (1.5kVac) input to ground, 2 MOPP (4kVac) input to output and 1 MOPP (1.5kVac) output to ground isolation, the entire QM range is certified for both medical and industrial applications and supported by a 7 year warranty. High efficiency levels of up to 91% are combined with a wide selection of output modules and control options to perfectly match your requirement.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | QM8 (up to 18 outputs) |
| Product Name | 550W - 2000W Modular power supply |
| Type | DC Power Supply |