TDK-Lambda Americas Inc. DC-DC Converters PXG-M20-48WD12

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PXG-M20-48WD12 is a 20W, dual-output DC-DC converter with a 18-75 Vdc input range and ±12 Vdc output, housed in a compact 40.6 x 25.4 x 10.2 mm non-conductive black plastic case. It features 5 kV input-to-output isolation (2x MOPP), 2.5 µA touch current, and meets IEC 60601-1 and IEC 62368-1 safety standards. With 88.5% efficiency at full load and a no-load power consumption of 9 mA, it supports remote on/off control and operates from -40 to +105 °C with convection cooling. Ripple and noise are rated at 75 mV, and overcurrent protection operates in hiccup mode. The case temperature must be verified in the end application, with a maximum of 105 °C. Weight is 24 g, and it carries a 5-year warranty.

Datasheet Summary
Powered by GS/AI

The PXG-M20-48WD12 is a 20W, dual-output DC-DC converter with a 18-75 Vdc input range and ±12 Vdc output, housed in a compact 40.6 x 25.4 x 10.2 mm non-conductive black plastic case. It features 5 kV input-to-output isolation (2x MOPP), 2.5 µA touch current, and meets IEC 60601-1 and IEC 62368-1 safety standards. With 88.5% efficiency at full load and a no-load power consumption of 9 mA, it supports remote on/off control and operates from -40 to +105 °C with convection cooling. Ripple and noise are rated at 75 mV, and overcurrent protection operates in hiccup mode. The case temperature must be verified in the end application, with a maximum of 105 °C. Weight is 24 g, and it carries a 5-year warranty.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - PXG-M20-48WD12 - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
PXG-M20-48WD12
DC-DC Converters PXG-M20-48WD12
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
15-20W Medical and Industrial DC-DC Converters - PXG-M20-48WD12 - TDK-Lambda Europe GmbH
Achern, Germany
15-20W Medical and Industrial DC-DC Converters
PXG-M20-48WD12
15-20W Medical and Industrial DC-DC Converters PXG-M20-48WD12
Certified to the IEC 60601-1 and IEC 62368-1 standards for Medical and Audio/Video, Information and Communication Technology Equipment, the PXG Medical series is housed in the industry standard 1.6” x 1” DIP package. Featuring an input to output isolation voltage of 5,000Vac and accepting either a 9 to 36Vdc or 18 to 75Vdc input, the PXG Medical series is available with output voltages of 5, 12, 15, 24, +/- 5, +/- 12 and +/- 15Vdc. Operation from 12V and 24V, or 24V and 48V nominal inputs reduces inventory carrying costs and improves part availability. Features Wide 4:1 Input Range Compact 1.6” x 1” Industry Package Certified to IEC 60601-1 and IEC 62368-1 2 x MOPP Isolation Low No Load Power Consumption Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio

Certified to the IEC 60601-1 and IEC 62368-1 standards for Medical and Audio/Video, Information and Communication Technology Equipment, the PXG Medical series is housed in the industry standard 1.6” x 1” DIP package. Featuring an input to output isolation voltage of 5,000Vac and accepting either a 9 to 36Vdc or 18 to 75Vdc input, the PXG Medical series is available with output voltages of 5, 12, 15, 24, +/- 5, +/- 12 and +/- 15Vdc. Operation from 12V and 24V, or 24V and 48V nominal inputs reduces inventory carrying costs and improves part availability.

Features

  • Wide 4:1 Input Range
  • Compact 1.6” x 1” Industry Package
  • Certified to IEC 60601-1 and IEC 62368-1
  • 2 x MOPP Isolation
  • Low No Load Power Consumption

Applications for this product

  • General Purpose Industrial
  • Medical / Clinical / Scientific
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
Dc-Dc Conv, 12V/-12V, 0.833A/-0.833A; Power Supply Approvals Tdk-Lambda - 09AJ9873 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, 12V/-12V, 0.833A/-0.833A; Power Supply Approvals Tdk-Lambda
09AJ9873
Dc-Dc Conv, 12V/-12V, 0.833A/-0.833A; Power Supply Approvals Tdk-Lambda 09AJ9873
DC-DC CONV, 12V/-12V, 0.833A/-0.833A; Power Supply Approvals:ITE & Medical; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Regulation:- RoHS Compliant: Yes

DC-DC CONV, 12V/-12V, 0.833A/-0.833A; Power Supply Approvals:ITE & Medical; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number PXG-M20-48WD12 PXG-M20-48WD12 09AJ9873
Product Name DC-DC Converters 15-20W Medical and Industrial DC-DC Converters Dc-Dc Conv, 12V/-12V, 0.833A/-0.833A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter; Medical Power Supply DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Features 1.6 x 1 inch standard size Medical & Industrial Applications 5kVAC Isolation (2 x MOPP)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CC3-2405SR-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
5 suppliers
High Voltage Power Supplies - 203S-50kV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402S-2KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - DPX60-48S12 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor DIN Rail
View Details
4 suppliers