TDK-Lambda Americas Inc. DC-DC Converters PXG-M20-24WS24

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PXG-M20-24WS24 is a 20W isolated DC-DC converter designed for medical and industrial applications, featuring a 9-36Vdc input range and a 24Vdc single output. It comes in a compact 40.6 x 25.4 x 10.2 mm (1.6 x 1 x 0.4 inch) non-conductive black plastic case with silicone potting. The module provides 5kV input-to-output isolation (2x MOPP), a maximum touch current of 2.5μA, and efficiencies up to 88.5% under full load, with a no-load power consumption of 10mA. It meets IEC 60601-1 and IEC 62368-1 safety standards, operates from -40°C to 105°C with derating above 55°C, and has a maximum case temperature of 105°C. The output voltage tolerance is ±1%, with ripple and noise limited to 100mV. It includes overcurrent, overvoltage, and overtemperature protection, and supports remote on/off via positive or negative logic. Weight is 24g.

Datasheet Summary
Powered by GS/AI

The PXG-M20-24WS24 is a 20W isolated DC-DC converter designed for medical and industrial applications, featuring a 9-36Vdc input range and a 24Vdc single output. It comes in a compact 40.6 x 25.4 x 10.2 mm (1.6 x 1 x 0.4 inch) non-conductive black plastic case with silicone potting. The module provides 5kV input-to-output isolation (2x MOPP), a maximum touch current of 2.5μA, and efficiencies up to 88.5% under full load, with a no-load power consumption of 10mA. It meets IEC 60601-1 and IEC 62368-1 safety standards, operates from -40°C to 105°C with derating above 55°C, and has a maximum case temperature of 105°C. The output voltage tolerance is ±1%, with ripple and noise limited to 100mV. It includes overcurrent, overvoltage, and overtemperature protection, and supports remote on/off via positive or negative logic. Weight is 24g.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - PXG-M20-24WS24 - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
PXG-M20-24WS24
DC-DC Converters PXG-M20-24WS24
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
15-20W Medical and Industrial DC-DC Converters - PXG-M20-24WS24 - TDK-Lambda Europe GmbH
Achern, Germany
15-20W Medical and Industrial DC-DC Converters
PXG-M20-24WS24
15-20W Medical and Industrial DC-DC Converters PXG-M20-24WS24
Certified to the IEC 60601-1 and IEC 62368-1 standards for Medical and Audio/Video, Information and Communication Technology Equipment, the PXG Medical series is housed in the industry standard 1.6” x 1” DIP package. Featuring an input to output isolation voltage of 5,000Vac and accepting either a 9 to 36Vdc or 18 to 75Vdc input, the PXG Medical series is available with output voltages of 5, 12, 15, 24, +/- 5, +/- 12 and +/- 15Vdc. Operation from 12V and 24V, or 24V and 48V nominal inputs reduces inventory carrying costs and improves part availability. Features Wide 4:1 Input Range Compact 1.6” x 1” Industry Package Certified to IEC 60601-1 and IEC 62368-1 2 x MOPP Isolation Low No Load Power Consumption Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio

Certified to the IEC 60601-1 and IEC 62368-1 standards for Medical and Audio/Video, Information and Communication Technology Equipment, the PXG Medical series is housed in the industry standard 1.6” x 1” DIP package. Featuring an input to output isolation voltage of 5,000Vac and accepting either a 9 to 36Vdc or 18 to 75Vdc input, the PXG Medical series is available with output voltages of 5, 12, 15, 24, +/- 5, +/- 12 and +/- 15Vdc. Operation from 12V and 24V, or 24V and 48V nominal inputs reduces inventory carrying costs and improves part availability.

Features

  • Wide 4:1 Input Range
  • Compact 1.6” x 1” Industry Package
  • Certified to IEC 60601-1 and IEC 62368-1
  • 2 x MOPP Isolation
  • Low No Load Power Consumption

Applications for this product

  • General Purpose Industrial
  • Medical / Clinical / Scientific
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
DC DC Converters - 285-PXG-M20-24WS24-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
285-PXG-M20-24WS24-ND
DC DC Converters 285-PXG-M20-24WS24-ND
Isolated Module DC DC Converter 1 Output 24V 833mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 833mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.833A; Power Supply Approvals Tdk-Lambda - 09AJ9871 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.833A; Power Supply Approvals Tdk-Lambda
09AJ9871
Dc-Dc Converter, 24V, 0.833A; Power Supply Approvals Tdk-Lambda 09AJ9871
DC-DC CONVERTER, 24V, 0.833A; Power Supply Approvals:ITE & Medical; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:833mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.833A; Power Supply Approvals:ITE & Medical; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:833mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PXG-M20-24WS24 PXG-M20-24WS24 285-PXG-M20-24WS24-ND 09AJ9871
Product Name DC-DC Converters 15-20W Medical and Industrial DC-DC Converters DC DC Converters Dc-Dc Converter, 24V, 0.833A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter; Medical Power Supply DC-DC Converter DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Features 1.6 x 1 inch standard size Medical & Industrial Applications 5kVAC Isolation (2 x MOPP)
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203L-10kV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 802L-5KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 303L-50kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 303S-10kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details