The DC-DC Converter, part number 09AJ9862, is a medical and industrial power supply designed to provide a stable output of 12V at 1.25A. It features a wide input voltage range of 9 to 36V, making it versatile for various applications. The converter is encapsulated in a compact 1.6 x 1,Äù package, which helps save board space. It is certified to IEC 60601-1 and IEC 62368-1 standards, ensuring compliance for medical and industrial use. This model offers 5kV input to output isolation and has a low no-load power consumption of 10mA, contributing to longer battery life in portable applications. The efficiency rating is approximately 88.5%, which is beneficial for energy-sensitive designs. The converter operates within a temperature range of -40 to +105°C and can withstand a maximum case temperature of 105°C. It also includes overcurrent and overvoltage protection features, enhancing its reliability in demanding environments. Engineers looking for a reliable and compact DC-DC converter for medical or industrial applications may find this product suitable for their needs.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Certified to the IEC 60601-1 and IEC 62368-1 standards for Medical and Audio/Video, Information and Communication Technology Equipment, the PXG Medical series is housed in the industry standard 1.6” x 1” DIP package. Featuring an input to output isolation voltage of 5,000Vac and accepting either a 9 to 36Vdc or 18 to 75Vdc input, the PXG Medical series is available with output voltages of 5, 12, 15, 24, +/- 5, +/- 12 and +/- 15Vdc. Operation from 12V and 24V, or 24V and 48V nominal inputs reduces inventory carrying costs and improves part availability.
Features
Applications for this product
Isolated Module DC DC Converter 1 Output 12V 1.25A 18V - 75V Input
DC-DC CONVERTER, 12V, 1.25A; Power Supply Approvals:ITE & Medical; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PXG-M15-48WS12 | PXG-M15-48WS12 | 285-PXG-M15-48WS12-ND | 09AJ9862 |
| Product Name | DC-DC Converters | 15-20W Medical and Industrial DC-DC Converters | DC DC Converters | Dc-Dc Converter, 12V, 1.25A; Power Supply Approvals Tdk-Lambda |
| Type | DC-DC Converter; Medical Power Supply | DC-DC Converter | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter |
| Technology | Switching Power Supply | |||
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Features | 1.6 x 1 inch standard size Medical & Industrial Applications 5kVAC Isolation (2 x MOPP) | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |