The PXF40-24WS12 is a 40W isolated DC-DC converter with a 9-36 Vdc input range and a 12 Vdc dual output, capable of delivering ±1.667 A. It features a 2×2 inch (50.8×50.8 mm) board-mounted package with a six-sided shielded metal case, remote on/off functionality via negative logic, and output voltage adjustable by ±10%. Efficiency is 86% at full load, with maximum ripple and noise of 120 mVpk-pk. The converter complies with IEC/UL/CSA/EN 62368-1 safety standards and EMP immunity standards including EN61000-4-2, EN61000-4-3, and EN61000-4-4. Epoxy encapsulation improves shock and vibration resistance.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Housed in a metal case for six sided shielding, these 40 to 60W 2" x 2" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (3.3V to 15V), dual output (5V, 12V or 15V) or triple output (3.3V to 15V) models are available with remote on/off and adjustment trim pin (single/dual models).
Features
Applications for this product
DC-DC CONVERTER, 12V, 3.333A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:3.333A; Output Voltage - Output 2:-; Width:50.8mm RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PXF40-24WS12 | PXF40-24WS12 | 46R0070 |
| Product Name | DC-DC Converters | 40W&60W DC-DC converters | Dc-Dc Converter, 12V, 3.333A; Power Supply Approvals Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | |
| Features | 2 x 2 inch standard size Six-sided shielding Dual output available | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 110 C (-40 to 230 F) |