The PXF40-12T0515 is a 40W isolated DC-DC converter in a 2 x 2" (50.8 x 50.8mm) board-mounted package, featuring a 9-18Vdc input and triple output of 5V, ±15V. It has a maximum output current of 6.0A at 5V and ±0.3A at ±15V, with an efficiency of 86% at full load. The output voltage can be adjusted by ±10%, and it supports remote on/off with positive logic. The converter meets IEC/UL/CSA/EN 62368-1 safety standards, includes six-sided shielded metal casing for low radiated noise, and provides hiccup-mode overcurrent and overtemperature protection with auto-recovery. Ripple and noise are specified at 50/75mV pk-pk, with a maximum external load capacitance of 6,800μF for the 5V output and ±110μF for the ±15V outputs.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Isolated Module DC DC Converter 3 Output 5V 15V -15V 6A, 300mA, 300mA 9V - 18V Input
DC-DC CONVERTER, 5V/15V, 6A/0.3A/-0.3A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:3 Output; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:15V RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PXF40-12T0515 | 285-PXF40-12T0515-ND | 24T8914 |
| Product Name | DC-DC Converters | DC DC Converters | Dc-Dc Converter, 5V/15V, 6A/0.3A/-0.3A; Power Supply Approvals Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter |
| Technology | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | |
| Features | 2 x 2 inch standard size Six-sided shielding Dual output available | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) |