The PXE20/30 series comprises 20W and 30W isolated DC-DC converters in a 2 x 1.6 x 0.4 inch (50.8 x 40.6 x 10.2 mm) case with six-sided shielded metal housing for reduced radiated noise. These converters support 2:1 or 4:1 input voltage ranges for 12V, 24V, and 48V nominal inputs, and offer single or dual output options with voltages of 3.3V, 5V, 12V, or 15V. They feature IEC/UL/CSA/EN 62368-1 safety approvals, up to 90% efficiency, remote on/off control via positive or negative logic, and operate from -40°C to +85°C with a maximum case temperature of 100°C. The units include overcurrent and overtemperature protections, operate via convection cooling, and meet EN55032 Class B EMI limits with MIL-STD-810F vibration and thermal shock compliance.
Housed in a metal case for six sided shielding, these 10 to 30W 2" x 1.6" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (1.5V to 15V) and dual output (5V, 12V or 15V) models are available with a choice of positive or negative remote on/off and optional adjustment trim pin.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PXE30-48WS1P8 |
| Product Name | 20W-30W DC-DC Converter |
| Type | DC-DC Converter |
| Form Factor | Board Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| DC Output Voltage | 1.8 volts |