The CCGS15-48-12D is a 15W dual output DC-DC converter in the CCGS series, designed for industrial automation and process control applications. It accepts an input voltage range of 18 to 76V DC and provides ±12V outputs at up to 15W. The unit is available in a chassis-mount configuration with a size of 52.0 x 23.5 x 93.0 mm, and features screw terminal or push-in connector options, remote on/off control, and a status LED. It complies with IEC/EN/UL/CSA 62368-1 safety standards, operates at ambient temperatures from -20°C to +70°C, and is published with a five-year warranty. The output ripple and noise is rated between 100 and 130 mV, and efficiency ranges from 84% to 87%.
The CCGS series integrates TDK‑Lambda’s widely used CCG range of wide‑input DC‑DC converters into a robust, self‑contained power module. Two mechanical configurations are available: a chassis‑mount version and a variant with an integrated DIN‑rail bracket, generally used for process control and industrial automation applications.
This true all‑in‑one solution requires no external components and eliminates the need to design or manufacture a PCB, significantly reducing development time and system complexity. The CCGS power module includes an output voltage adjustment trimpot, remote on/off control, and a green LED to indicate output power status. Connection options include either screw terminal blocks or push‑in connectors to suit different installation preferences. The CCGS series is certified to IEC/EN/UL/CSA 62368‑1 and is backed by a five‑year warranty.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | CCGS15-48-12D |
| Product Name | Chassis mount and DIN rail 13.2 to 30W DC-DC converters |
| Type | DC-DC Converter |
| Operating Temperature | 20 to 70 C (68 to 158 F) |
| DC Output Voltage | 12.0 volts |