TDK-Lambda Europe GmbH 20W-30W DC-DC Converter PXE30-24WS2P5

Description
Housed in a metal case for six sided shielding, these 10 to 30W 2" x 1.6" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (1.5V to 15V) and dual output (5V, 12V or 15V) models are available with a choice of positive or negative remote on/off and optional adjustment trim pin. Features Industry Standard Footprint Six Sided Shielding Agency Approved 12V, 24V, and 48V Inputs Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote Datasheet
Description
Housed in a metal case for six sided shielding, these 10 to 30W 2" x 1.6" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (1.5V to 15V) and dual output (5V, 12V or 15V) models are available with a choice of positive or negative remote on/off and optional adjustment trim pin. Features Industry Standard Footprint Six Sided Shielding Agency Approved 12V, 24V, and 48V Inputs Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20W-30W DC-DC Converter - PXE30-24WS2P5 - TDK-Lambda Europe GmbH
Achern, Germany
20W-30W DC-DC Converter
PXE30-24WS2P5
20W-30W DC-DC Converter PXE30-24WS2P5
Housed in a metal case for six sided shielding, these 10 to 30W 2" x 1.6" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (1.5V to 15V) and dual output (5V, 12V or 15V) models are available with a choice of positive or negative remote on/off and optional adjustment trim pin. Features Industry Standard Footprint Six Sided Shielding Agency Approved 12V, 24V, and 48V Inputs Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio

Housed in a metal case for six sided shielding, these 10 to 30W 2" x 1.6" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (1.5V to 15V) and dual output (5V, 12V or 15V) models are available with a choice of positive or negative remote on/off and optional adjustment trim pin.

Features

  • Industry Standard Footprint
  • Six Sided Shielding
  • Agency Approved
  • 12V, 24V, and 48V Inputs

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number PXE30-24WS2P5
Product Name 20W-30W DC-DC Converter
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Voltage 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

85W - 120W Harsh Environment Quarter Brick Converters - HQA2W120W150V - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 115 C (-40 to 239 F)
View Details
1500W, 9 to 80V Input Non-Isolated DC-DC Buck-Boost Converter with PHEPT - i9C4W030A480V-0C3-R - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
DC Output Voltage 9.6 to 60.0 volts
DC Output Current 30 amps
View Details
1.5 - 30W DC-DC Converters - CCG6-24-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-15S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details