The PXE30-24D15 is a 30W isolated DC-DC converter with a 18-36 Vdc input range and dual ±15 Vdc outputs, housed in a 50.8 x 40.6 x 10.2 mm nickel-coated copper case. It meets IEC/UL/CSA/EN 62368-1 safety standards, features six-sided shielding for reduced radiated noise, and operates from -40°C to +85°C with 88% efficiency at full load. Output ripple and noise is 100 mV peak-to-peak, with an output voltage accuracy of ±1% and a switching frequency of 270-330 kHz. Overcurrent and short-circuit protection operate in hiccup mode with auto-recovery. The device has an isolation voltage of 1,600 Vdc and an MTBF of 1,283,000 hours at full load under MIL-HDBK-217F. Remote on/off is supported with positive logic control.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Housed in a metal case for six sided shielding, these 10 to 30W 2" x 1.6" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (1.5V to 15V) and dual output (5V, 12V or 15V) models are available with a choice of positive or negative remote on/off and optional adjustment trim pin.
Features
Applications for this product
Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 18V - 36V Input
DC DC CONVERTER +/-15V 30W
DC-DC CONVERTER, 15V/-15V, 1A/-1A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-15V; Width:40.6mm RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PXE30-24D15 | PXE30-24D15 | 285-PXE30-24D15-ND | PXE30-24D15 | 73J2134 |
| Product Name | DC-DC Converters | 20W-30W DC-DC Converter | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, 15V/-15V, 1A/-1A; Power Supply Approvals Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | |||
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount | |
| Features | 2 x 1.6 inch standard size Six-sided shielding Dual output available | ||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 85 C (-40 to 185 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |