TDK-Lambda Americas Inc. Bidirectional Converters EZA2500-32048

Description
An ordinary switching power supply is capable of performing power conversion from AC to DC, DC to DC, or DC to AC. On the other hand, a bidirectional converter is a switching power supply that realizes bidirectional power conversion between AC and DC, DC and DC, or DC and AC in a single unit. The EZA series produced by TDK-Lambda consists of bidirectional DC-DC converters capable of performing both step-down and step-up operations in a single unit. It can play the role of stepping down a grid voltage (320 VDC) obtained from renewable energy, etc., to a battery voltage (48 VDC), and the role of stepping up when reversing the battery voltage to the grid voltage in a single unit, thus offering advantages to the customers such as the reduction of installation space.
Request a Quote Datasheet
Description
An ordinary switching power supply is capable of performing power conversion from AC to DC, DC to DC, or DC to AC. On the other hand, a bidirectional converter is a switching power supply that realizes bidirectional power conversion between AC and DC, DC and DC, or DC and AC in a single unit. The EZA series produced by TDK-Lambda consists of bidirectional DC-DC converters capable of performing both step-down and step-up operations in a single unit. It can play the role of stepping down a grid voltage (320 VDC) obtained from renewable energy, etc., to a battery voltage (48 VDC), and the role of stepping up when reversing the battery voltage to the grid voltage in a single unit, thus offering advantages to the customers such as the reduction of installation space.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bidirectional Converters - EZA2500-32048 - TDK-Lambda Americas Inc.
National City, CA, United States
Bidirectional Converters
EZA2500-32048
Bidirectional Converters EZA2500-32048
An ordinary switching power supply is capable of performing power conversion from AC to DC, DC to DC, or DC to AC. On the other hand, a bidirectional converter is a switching power supply that realizes bidirectional power conversion between AC and DC, DC and DC, or DC and AC in a single unit. The EZA series produced by TDK-Lambda consists of bidirectional DC-DC converters capable of performing both step-down and step-up operations in a single unit. It can play the role of stepping down a grid voltage (320 VDC) obtained from renewable energy, etc., to a battery voltage (48 VDC), and the role of stepping up when reversing the battery voltage to the grid voltage in a single unit, thus offering advantages to the customers such as the reduction of installation space.

An ordinary switching power supply is capable of performing power conversion from AC to DC, DC to DC, or DC to AC. On the other hand, a bidirectional converter is a switching power supply that realizes bidirectional power conversion between AC and DC, DC and DC, or DC and AC in a single unit. The EZA series produced by TDK-Lambda consists of bidirectional DC-DC converters capable of performing both step-down and step-up operations in a single unit. It can play the role of stepping down a grid voltage (320 VDC) obtained from renewable energy, etc., to a battery voltage (48 VDC), and the role of stepping up when reversing the battery voltage to the grid voltage in a single unit, thus offering advantages to the customers such as the reduction of installation space.

Supplier's Site Datasheet
2500W Bi-Directional DC-DC Converter - EZA2500-32048 - TDK-Lambda Europe GmbH
Achern, Germany
2500W Bi-Directional DC-DC Converter
EZA2500-32048
2500W Bi-Directional DC-DC Converter EZA2500-32048
Designed for energy storage systems with rechargeable batteries, this 2500W digitally controlled, compact 1U power supply can automatically change conversion direction from high voltage dc sources, powered by solar or wind, to 48Vdc batteries and vice versa. Other applications include lithium-ion battery testing as well as the utilisation of regenerated energy from robots, cranes, autonomous ground vehicles and lifts. Features True bi-directional converter with single transformer 1U Rackmount High efficiency >92% Digital Interface Full Digital Control Designed for energy regeneration applications Applications for this product General Purpose Industrial Test & Measurement Renewable Energy

Designed for energy storage systems with rechargeable batteries, this 2500W digitally controlled, compact 1U power supply can automatically change conversion direction from high voltage dc sources, powered by solar or wind, to 48Vdc batteries and vice versa. Other applications include lithium-ion battery testing as well as the utilisation of regenerated energy from robots, cranes, autonomous ground vehicles and lifts.

Features

  • True bi-directional converter with single transformer
  • 1U Rackmount
  • High efficiency >92%
  • Digital Interface
  • Full Digital Control
  • Designed for energy regeneration applications

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Renewable Energy
Supplier's Site Datasheet
2500W Bi-Directional DC-DC Converter - EZA2500-32048 - TDK-Lambda Europe GmbH
Achern, Germany
2500W Bi-Directional DC-DC Converter
EZA2500-32048
2500W Bi-Directional DC-DC Converter EZA2500-32048
Designed for energy storage systems with rechargeable batteries, this 2500W digitally controlled, compact 1U power supply can automatically change conversion direction from high voltage dc sources, powered by solar or wind, to 48Vdc batteries and vice versa. Other applications include lithium-ion battery testing as well as the utilisation of regenerated energy from robots, cranes, autonomous ground vehicles and lifts. Features True bi-directional converter with single transformer 1U Rackmount High efficiency >92% Digital Interface Full Digital Control Designed for energy regeneration applications Applications for this product General Purpose Industrial Test & Measurement Renewable Energy

Designed for energy storage systems with rechargeable batteries, this 2500W digitally controlled, compact 1U power supply can automatically change conversion direction from high voltage dc sources, powered by solar or wind, to 48Vdc batteries and vice versa. Other applications include lithium-ion battery testing as well as the utilisation of regenerated energy from robots, cranes, autonomous ground vehicles and lifts.

Features

  • True bi-directional converter with single transformer
  • 1U Rackmount
  • High efficiency >92%
  • Digital Interface
  • Full Digital Control
  • Designed for energy regeneration applications

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Renewable Energy
Supplier's Site Datasheet
Dc-Dc Conv, Bi-Directional, 320V/48V, 7.8A/52A; Power Supply Approvals Tdk-Lambda - 47Y0033 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Bi-Directional, 320V/48V, 7.8A/52A; Power Supply Approvals Tdk-Lambda
47Y0033
Dc-Dc Conv, Bi-Directional, 320V/48V, 7.8A/52A; Power Supply Approvals Tdk-Lambda 47Y0033
DC-DC CONV, BI-DIRECTIONAL, 320V/48V, 7.8A/52A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2.5kW; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:52A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, BI-DIRECTIONAL, 320V/48V, 7.8A/52A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2.5kW; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:52A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH TDK-Lambda Europe GmbH Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number EZA2500-32048 EZA2500-32048 EZA2500-32048 47Y0033
Product Name Bidirectional Converters 2500W Bi-Directional DC-DC Converter 2500W Bi-Directional DC-DC Converter Dc-Dc Conv, Bi-Directional, 320V/48V, 7.8A/52A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Operating Temperature -10 to 40 C (14 to 104 F) 40 to 50 C (104 to 122 F) 40 to 50 C (104 to 122 F)
Regulatory Compliance CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 Certifi cations - IEC/EN/UL/CSA/EN60950-1, EC/EN/UL/CSA/EN62368-1, CE Mark (LVD, EMC and RoHS) Certifi cations - IEC/EN/UL/CSA/EN60950-1, EC/EN/UL/CSA/EN62368-1, CE Mark (LVD, EMC and RoHS) RoHS Compliant
DC Output Power 2496 watts 2496 watts 2496 watts 2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CC3-4812DF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
5 suppliers
High Voltage Power Supplies - 203L-2kV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203L-1kV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203S-5kV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details