The PXE30-12S05 is a 30W isolated DC-DC converter with a 9 to 18V input and a 5V single output, housed in a 50.8 x 40.6 x 10.2 mm nickel-coated copper case. It operates from -40°C to +85°C, achieves up to 87% efficiency, and has a no-load input current of 95 mA. The unit meets IEC/UL/CSA/EN 62368-1 safety standards, features six-sided shielding for reduced radiated noise, and includes hiccup-mode overcurrent and short-circuit protection. Ripple and noise are specified at 50 mV pk-pk, with an output voltage accuracy of ±1%. The case maximum temperature is 100°C, and the thermal impedance is 10°C/W.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Housed in a metal case for six sided shielding, these 10 to 30W 2" x 1.6" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (1.5V to 15V) and dual output (5V, 12V or 15V) models are available with a choice of positive or negative remote on/off and optional adjustment trim pin.
Features
Applications for this product
Isolated Module DC DC Converter 1 Output 5V 6A 9V - 18V Input
DC-DC CONVERTER, ISO POL, 1 O/P, 30W, 6A, 5V; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:40.64mm RoHS Compliant: Yes
DC DC CONVERTER 5V 30W
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PXE30-12S05 | PXE30-12S05 | 285-PXE30-12S05-ND | 71K9632 | PXE30-12S05 |
| Product Name | DC-DC Converters | 20W-30W DC-DC Converter | DC DC Converters | Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 6A, 5V; Output Power Max Tdk-Lambda | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | |||
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount | |
| Features | 2 x 1.6 inch standard size Six-sided shielding Dual output available | ||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 85 C (-40 to 185 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |