The PXD60-24WD15 is a 60W dual-output DC-DC converter with ±15V outputs, designed for industrial applications. It operates from a 9 to 36V input range and features a compact 2 x 1 inch (50.8 x 25.4 mm) industry-standard package with six-sided shielding for reduced radiated noise. The module achieves 91% efficiency, draws 10mA no-load current, includes remote on/off control with negative logic option, and offers ±1% output voltage tolerance. It is certified to IEC/UL/CSA/EN 62368-1, operates from -40°C to +105°C case temperature, and includes overcurrent, overvoltage, and overtemperature protection. The case is copper, with a typical weight of 33g without a heatsink.
Housed in a metal case for six sided shielding, these 10 to 60W 2" x 1" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (3.3V to 48V) and dual output (±5V, ±12V or ±15V) models are available with a choice of positive or negative remote on/off and optional adjustment trim pin.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PXD60-24WD15 |
| Product Name | Isolated PCB mount DC-DC converters |
| Type | DC-DC Converter |
| Form Factor | Board Mount |
| Operating Temperature | 85 C (185 F) |
| Regulatory Compliance | Approval IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark |