TDK-Lambda Americas Inc. DC-DC Converters PXD30-48WS05

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PXD30-48WS05 is a 30W single-output DC-DC converter in a 2 x 1 x 0.4 inch industry-standard footprint with six-sided shielding. It accepts an 18-75VDC input and provides a 5V output at 6.0A with 88% efficiency. The device features remote on/off control with positive logic, ±1% voltage accuracy, and ±0.5% load regulation. It offers 1600VDC isolation, overvoltage protection at 6.2V, and overcurrent protection with hiccup-mode self-recovery. Operating temperature range is -40 to +85°C with derating above 50°C, and maximum case temperature is 105°C. The converter meets IEC/UL/CSA/EN 62368-1 and 60950-1 safety standards, and complies with EN61000-4-2, -3, -4, -5, -6 for immunity. Weight is 30.5g and it carries a three-year warranty.

Datasheet Summary
Powered by GS/AI

The PXD30-48WS05 is a 30W single-output DC-DC converter in a 2 x 1 x 0.4 inch industry-standard footprint with six-sided shielding. It accepts an 18-75VDC input and provides a 5V output at 6.0A with 88% efficiency. The device features remote on/off control with positive logic, ±1% voltage accuracy, and ±0.5% load regulation. It offers 1600VDC isolation, overvoltage protection at 6.2V, and overcurrent protection with hiccup-mode self-recovery. Operating temperature range is -40 to +85°C with derating above 50°C, and maximum case temperature is 105°C. The converter meets IEC/UL/CSA/EN 62368-1 and 60950-1 safety standards, and complies with EN61000-4-2, -3, -4, -5, -6 for immunity. Weight is 30.5g and it carries a three-year warranty.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - PXD30-48WS05 - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
PXD30-48WS05
DC-DC Converters PXD30-48WS05
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
Isolated PCB mount DC-DC converters - PXD30-48WS05 - TDK-Lambda Europe GmbH
Achern, Germany
Isolated PCB mount DC-DC converters
PXD30-48WS05
Isolated PCB mount DC-DC converters PXD30-48WS05
Housed in a metal case for six sided shielding, these 10 to 60W 2" x 1" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (3.3V to 48V) and dual output (±5V, ±12V or ±15V) models are available with a choice of positive or negative remote on/off and optional adjustment trim pin. Features Industry Standard Footprint Six Sided Shielding Agency Approved 12V, 24V, and 48V Inputs Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio

Housed in a metal case for six sided shielding, these 10 to 60W 2" x 1" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (3.3V to 48V) and dual output (±5V, ±12V or ±15V) models are available with a choice of positive or negative remote on/off and optional adjustment trim pin.

Features

  • Industry Standard Footprint
  • Six Sided Shielding
  • Agency Approved
  • 12V, 24V, and 48V Inputs

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - PXD30-48WS05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PXD30-48WS05
Power Supplies - Board Mount - DC DC Converters PXD30-48WS05
DC DC CONVERTER 5V 30W

DC DC CONVERTER 5V 30W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 6A, 5V; Output Power Max Tdk-Lambda - 60R3061 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 6A, 5V; Output Power Max Tdk-Lambda
60R3061
Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 6A, 5V; Output Power Max Tdk-Lambda 60R3061
DC-DC CONVERTER, ISO POL, 1 O/P, 30W, 6A, 5V; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 30W, 6A, 5V; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PXD30-48WS05 PXD30-48WS05 PXD30-48WS05 60R3061
Product Name DC-DC Converters Isolated PCB mount DC-DC converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 30W, 6A, 5V; Output Power Max Tdk-Lambda
Type DC-DC Converter DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Features 2 x 1 inch standard size Six-sided shielding Dual output available
Operating Temperature -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CCG3-48-15DR - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
DC-DC Converters - CE-1003-TP - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
DC-DC Converters - CC3-0512SS-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
High Voltage Power Supplies - 152A-4KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details