The PXD30-48WD12 is a 30W dual-output DC-DC converter in a 2" x 1" x 0.4" footprint, designed for industrial applications requiring ±12V outputs at ±1.25A each. It accepts an 18-75VDC input and features six-sided shielding, remote on/off control with positive logic, and isolation of 1600VDC. The converter operates from −40°C to +85°C with a maximum case temperature of 105°C and meets IEC/UL/CSA/EN 62368-1 and 60950-1 safety standards. Ripple and noise are limited to 150mV peak-to-peak, with overcurrent protection at 150% typically, self-recovering. Efficiency is 88% at full load. It complies with MIL-STD-810F for vibration and thermal shock, and EN61000-4-2, -3, -4, -5, -6 for electromagnetic immunity. Weight is 30.5g, and it carries a three-year warranty.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Housed in a metal case for six sided shielding, these 10 to 60W 2" x 1" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (3.3V to 48V) and dual output (±5V, ±12V or ±15V) models are available with a choice of positive or negative remote on/off and optional adjustment trim pin.
Features
Applications for this product
DC DC CONVERTER +/-12V 30W
DC-DC CONVERTER, ISO POL, 2 O/P, 30W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Regulation:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PXD30-48WD12 | PXD30-48WD12 | PXD30-48WD12 | 46R0061 |
| Product Name | DC-DC Converters | Isolated PCB mount DC-DC converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Iso Pol, 2 O/p, 30W, 12V, -12V; Power Supply Approvals Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Features | 2 x 1 inch standard size Six-sided shielding Dual output available | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |