The PXD20-48S12 is a 20W single-output DC-DC converter with a 12V output, designed for telecom and datacom applications. It features a 2" x 1" industry-standard footprint, six-sided shielding, and operates from a 36-75VDC input. The device has a voltage accuracy of ±1%, output voltage adjustment of ±10%, and a typical efficiency of 88%. It supports remote on/off with positive logic, has a start-up time of 10ms, and meets EN55022 Level A emissions and EN61000-4-2, -3, -4, -5, -6 immunity standards. Isolation is 1600VDC minimum, with built-in overvoltage and overcurrent protection. Operating temperature ranges from -40°C to +85°C, and the case temperature maximum is +100°C. The package size is 50.8 x 25.4 x 10.2 mm and weighs 27g. Safety approvals include IEC/UL/CSA/EN 62368-1 and 60950-1. Input ripple is 20mA peak-to-peak, and the switching frequency is 500kHz. MTBF is 1,791,000 hours per BELLCORE TR-NWT-000332.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Housed in a metal case for six sided shielding, these 10 to 60W 2" x 1" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (3.3V to 48V) and dual output (±5V, ±12V or ±15V) models are available with a choice of positive or negative remote on/off and optional adjustment trim pin.
Features
Applications for this product
Isolated Module DC DC Converter 1 Output 12V 1.67A 36V - 75V Input
DC-DC CONVERTER, 12V, 1.67A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PXD20-48S12 | PXD20-48S12 | 285-PXD20-48S12-ND | 73J2118 |
| Product Name | DC-DC Converters | Isolated PCB mount DC-DC converters | DC DC Converters | Dc-Dc Converter, 12V, 1.67A; Power Supply Approvals Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter |
| Technology | Switching Power Supply | |||
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Features | 2 x 1 inch standard size Six-sided shielding Dual output available | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | 85 C (185 F) |