The PXD20-48S05-N is a 20 W DC-DC converter with a 12 V to 48 V input range, providing a 5 V single output at 4 A. It features a 2" x 1" industry-standard footprint, six-sided shielding, and operates over a temperature range of -40°C to +85°C with a maximum case temperature of +100°C. The unit includes negative logic remote on/off control and output trim capability. Efficiency is 89% at full load with 48 V input. It meets EN55022 Level A emissions and IEC/UL/CSA/EN 62368-1 safety standards. Isolation voltage is 1600 VDC, and it has a 3-year warranty. The package measures 50.8 x 25.4 x 10.2 mm and weighs 27 g.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Isolated Module DC DC Converter 1 Output 5V 4A 36V - 75V Input
DC-DC CONVERTER, 5V, 4A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PXD20-48S05-N | 285-PXD20-48S05-N-ND | 83K4080 |
| Product Name | DC-DC Converters | DC DC Converters | Dc-Dc Converter, 5V, 4A; Power Supply Approvals Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter |
| Technology | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | |
| Features | 2 x 1 inch standard size Six-sided shielding Dual output available | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) |