TDK-Lambda Americas Inc. DC DC Converters PXD15-24D12

Description
Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 285-PXD15-24D12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
285-PXD15-24D12-ND
DC DC Converters 285-PXD15-24D12-ND
Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Conv, 12V/-12V, 0.625A/-0.625A; Power Supply Approvals Tdk-Lambda - 26M8538 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, 12V/-12V, 0.625A/-0.625A; Power Supply Approvals Tdk-Lambda
26M8538
Dc-Dc Conv, 12V/-12V, 0.625A/-0.625A; Power Supply Approvals Tdk-Lambda 26M8538
DC-DC CONV, 12V/-12V, 0.625A/-0.625A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:625mA; Output Voltage - Output 2:-12V

DC-DC CONV, 12V/-12V, 0.625A/-0.625A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:625mA; Output Voltage - Output 2:-12V

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 285-PXD15-24D12-ND 26M8538
Product Name DC DC Converters Dc-Dc Conv, 12V/-12V, 0.625A/-0.625A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Regulatory Compliance ROHS COMP
DC Output Current 0.6250 amps 0.6250 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-60-24-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 2.5 amps
View Details
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details