TDK-Lambda Americas Inc., High Power Division Converter, DC-DC; 9 to 36 V; + 1%; + 2%; 75 mV; 80%; 20 ms; + 0.02%/ degC (Max.) PXD1024WD12

Description
PX Series Industry Standard Footprint Safety Agency Approvals UL, CSA, EN and CE Approvals Six-Sided Shielding for Reduced Radiated Noise Wide Range DC Input Versions One-Year Warranty
Description
PX Series Industry Standard Footprint Safety Agency Approvals UL, CSA, EN and CE Approvals Six-Sided Shielding for Reduced Radiated Noise Wide Range DC Input Versions One-Year Warranty

Suppliers

Company
Product
Description
Supplier Links
Converter, DC-DC; 9 to 36 V; + 1%; + 2%; 75 mV; 80%; 20 ms; + 0.02%/ degC (Max.) - 70177071 - Allied Electronics, Inc.
Fort Worth, TX, USA
Converter, DC-DC; 9 to 36 V; + 1%; + 2%; 75 mV; 80%; 20 ms; + 0.02%/ degC (Max.)
70177071
Converter, DC-DC; 9 to 36 V; + 1%; + 2%; 75 mV; 80%; 20 ms; + 0.02%/ degC (Max.) 70177071
PX Series Industry Standard Footprint Safety Agency Approvals UL, CSA, EN and CE Approvals Six-Sided Shielding for Reduced Radiated Noise Wide Range DC Input Versions One-Year Warranty

PX Series

  • Industry Standard Footprint
  • Safety Agency Approvals
  • UL, CSA, EN and CE Approvals
  • Six-Sided Shielding for Reduced Radiated Noise
  • Wide Range DC Input Versions
  • One-Year Warranty
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70177071
Product Name Converter, DC-DC; 9 to 36 V; + 1%; + 2%; 75 mV; 80%; 20 ms; + 0.02%/ degC (Max.)
Type DC-DC Converter
Technology Linear Power Supply
Form Factor Board Mount
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Power Supply XLE 240 W Power Supply - 1606-XLE240EE - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
DC Output Voltage 24.0 to 28.0 volts
View Details