The PXD10-48S3P3 is a 10W DC-DC converter with a 2" x 1" footprint and six-sided shielding, designed for telecom and datacom applications. It accepts a 36-75VDC input and provides a 3.3V single output at 2A, with a voltage accuracy of ±2% and ripple and noise of 50mV. It supports remote on/off with positive logic, has an operating temperature range of -40°C to +85°C, and a maximum case temperature of +100°C. The converter is housed in a 50.8 x 25.4 x 10.2mm package weighing 27g, meets IEC/UL/CSA/EN 62368-1 and 60950-1 safety standards, and complies with EN55022 Level A emissions. Isolation voltage is 1600VDC minimum, with an MTBF of 1,976,000 hours per BELLCORE TR-NWT-000332. Input surge protection is rated for 100V for 100ms. Efficiency is 79% at full load.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Housed in a metal case for six sided shielding, these 10 to 60W 2" x 1" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (3.3V to 48V) and dual output (±5V, ±12V or ±15V) models are available with a choice of positive or negative remote on/off and optional adjustment trim pin.
Features
Applications for this product
Isolated Module DC DC Converter 1 Output 3.3V 2A 36V - 75V Input
DC-DC CONVERTER, 1 O/P, 3.3V, 2A; Output Power Max:6.6W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:DIP RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PXD10-48S3P3 | PXD10-48S3P3 | 285-PXD10-48S3P3-ND | 73J2096 |
| Product Name | DC-DC Converters | Isolated PCB mount DC-DC converters | DC DC Converters | Dc-Dc Converter, 1 O/p, 3.3V, 2A; Output Power Max Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter |
| Technology | Switching Power Supply | |||
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Features | 2 x 1 inch standard size Six-sided shielding Dual output available | |||
| Operating Temperature | -25 to 100 C (-13 to 212 F) | 85 C (185 F) |