TDK-Lambda Europe GmbH 5W Isolated DC-DC converters PXC05-24WS3P3

Description
Housed in a metal case for six sided shielding, these 5W DIP-24 footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with 4:1 range versions. Both single (3.3V to 15V) and dual output (5V, 12V or 15V) models are available with a choice of through hole or surface mount terminals. Features Industry Standard 24 Pin Dip Package Five Sided Shielding Wide Range 4:1 Input 3.3, 5, 12, 15 Volt Outputs Pin & Surface Mount Models Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote
Description
Housed in a metal case for six sided shielding, these 5W DIP-24 footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with 4:1 range versions. Both single (3.3V to 15V) and dual output (5V, 12V or 15V) models are available with a choice of through hole or surface mount terminals. Features Industry Standard 24 Pin Dip Package Five Sided Shielding Wide Range 4:1 Input 3.3, 5, 12, 15 Volt Outputs Pin & Surface Mount Models Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PXC05-24WS3P3 is a 5W isolated DC-DC converter in a 24-pin DIP package with five-sided shielding, designed for telecom and industrial applications. It operates from a 9 to 36 VDC input, delivers a 3.3 V output at up to 1000 mA, and features 76% efficiency. The converter includes overcurrent protection, 1600 VDC isolation, and meets IEC/UL/CSA/EN 62368-1 and 60950-1 safety standards. It complies with EN55022 Level A emissions and EN61000-4-2, -3, -4, -5, -6 immunity standards. Dimensions are 32 x 21 x 11 mm, with a maximum case temperature of +100°C and an operating temperature range defined by derating curves. The part is available in through-hole mounting with a 3-year warranty.

Datasheet Summary
Powered by GS/AI

The PXC05-24WS3P3 is a 5W isolated DC-DC converter in a 24-pin DIP package with five-sided shielding, designed for telecom and industrial applications. It operates from a 9 to 36 VDC input, delivers a 3.3 V output at up to 1000 mA, and features 76% efficiency. The converter includes overcurrent protection, 1600 VDC isolation, and meets IEC/UL/CSA/EN 62368-1 and 60950-1 safety standards. It complies with EN55022 Level A emissions and EN61000-4-2, -3, -4, -5, -6 immunity standards. Dimensions are 32 x 21 x 11 mm, with a maximum case temperature of +100°C and an operating temperature range defined by derating curves. The part is available in through-hole mounting with a 3-year warranty.

Suppliers

Company
Product
Description
Supplier Links
5W Isolated DC-DC converters - PXC05-24WS3P3 - TDK-Lambda Europe GmbH
Achern, Germany
5W Isolated DC-DC converters
PXC05-24WS3P3
5W Isolated DC-DC converters PXC05-24WS3P3
Housed in a metal case for six sided shielding, these 5W DIP-24 footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with 4:1 range versions. Both single (3.3V to 15V) and dual output (5V, 12V or 15V) models are available with a choice of through hole or surface mount terminals. Features Industry Standard 24 Pin Dip Package Five Sided Shielding Wide Range 4:1 Input 3.3, 5, 12, 15 Volt Outputs Pin & Surface Mount Models Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio

Housed in a metal case for six sided shielding, these 5W DIP-24 footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with 4:1 range versions. Both single (3.3V to 15V) and dual output (5V, 12V or 15V) models are available with a choice of through hole or surface mount terminals.

Features

  • Industry Standard 24 Pin Dip Package
  • Five Sided Shielding
  • Wide Range 4:1 Input
  • 3.3, 5, 12, 15 Volt Outputs
  • Pin & Surface Mount Models

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number PXC05-24WS3P3
Product Name 5W Isolated DC-DC converters
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Approval IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
Unlock Full Specs
to access all available technical data

Similar Products

DINRail mount DC-DC converters - DPX20-48WS3P3 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 85 to 95 C (185 to 203 F)
DC Output Voltage 3.3 volts
View Details
DINRail mount DC-DC converters - DPX40-24WSP3 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 85 to 95 C (185 to 203 F)
DC Output Voltage 3.3 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-15S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details