TDK-Lambda Europe GmbH 15W DC-DC converters PXA15-48WS3P3

Description
These fixed frequency, 1" x 1" footprint converters feature an open frame design and have 2:1 or 4:1 DC inputs to cover nominal voltages of 12V, 24V and 48V. Models are available covering 3.3V to 15V outputs and have a choice of positive or negative remote on/off. Output adjustment and surface mount versions can also be specified. Features Industry Standard Footprint 9-36V or 18-75VDC Input Standard pin out High Efficiency Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote Datasheet
Description
These fixed frequency, 1" x 1" footprint converters feature an open frame design and have 2:1 or 4:1 DC inputs to cover nominal voltages of 12V, 24V and 48V. Models are available covering 3.3V to 15V outputs and have a choice of positive or negative remote on/off. Output adjustment and surface mount versions can also be specified. Features Industry Standard Footprint 9-36V or 18-75VDC Input Standard pin out High Efficiency Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15W DC-DC converters - PXA15-48WS3P3 - TDK-Lambda Europe GmbH
Achern, Germany
15W DC-DC converters
PXA15-48WS3P3
15W DC-DC converters PXA15-48WS3P3
These fixed frequency, 1" x 1" footprint converters feature an open frame design and have 2:1 or 4:1 DC inputs to cover nominal voltages of 12V, 24V and 48V. Models are available covering 3.3V to 15V outputs and have a choice of positive or negative remote on/off. Output adjustment and surface mount versions can also be specified. Features Industry Standard Footprint 9-36V or 18-75VDC Input Standard pin out High Efficiency Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio

These fixed frequency, 1" x 1" footprint converters feature an open frame design and have 2:1 or 4:1 DC inputs to cover nominal voltages of 12V, 24V and 48V. Models are available covering 3.3V to 15V outputs and have a choice of positive or negative remote on/off. Output adjustment and surface mount versions can also be specified.

Features

  • Industry Standard Footprint
  • 9-36V or 18-75VDC Input
  • Standard pin out
  • High Efficiency

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number PXA15-48WS3P3
Product Name 15W DC-DC converters
Type DC-DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature 85 C (185 F)
Regulatory Compliance Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-12-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
400 to 1000W, 9 to 18V, 18 to 32V, 18 to 60V or 28 to 60V Input, Non-isolated DC-DC Buck Converters - i7A12060A008V - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature -40 to 115 C (-40 to 239 F)
DC Output Voltage 0.8 to 8.0 volts
View Details
15W Single & Dual DC-DC converters - PXB15-12S05 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details
1.5 - 30W DC-DC Converters - CCG6-24-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details