TDK-Lambda Americas Inc. DC-DC Converters PXC-M06-48WS15-A

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter from TDK-Lambda, part number 81Y1678, operates with an input voltage range of 9 to 36V and provides a single output of 15V at a maximum current of 0.4A, delivering a total output power of 6W. This converter is designed for medical applications, certified to IEC60601-1 standards, ensuring safety and reliability in sensitive environments. It features a compact size of 31.8 x 20.3 mm and offers 5kV input to output isolation, which is critical for medical devices. The device has low no-load power consumption and a high efficiency rating, making it suitable for battery-operated applications. Additionally, it supports a wide input range and has a low touch current of 2µA, enhancing its safety profile. The converter is RoHS compliant, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter from TDK-Lambda, part number 81Y1678, operates with an input voltage range of 9 to 36V and provides a single output of 15V at a maximum current of 0.4A, delivering a total output power of 6W. This converter is designed for medical applications, certified to IEC60601-1 standards, ensuring safety and reliability in sensitive environments. It features a compact size of 31.8 x 20.3 mm and offers 5kV input to output isolation, which is critical for medical devices. The device has low no-load power consumption and a high efficiency rating, making it suitable for battery-operated applications. Additionally, it supports a wide input range and has a low touch current of 2µA, enhancing its safety profile. The converter is RoHS compliant, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - PXC-M06-48WS15-A - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
PXC-M06-48WS15-A
DC-DC Converters PXC-M06-48WS15-A
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
DC DC Converters - 285-PXC-M06-48WS15-A-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
285-PXC-M06-48WS15-A-ND
DC DC Converters 285-PXC-M06-48WS15-A-ND
Isolated Module DC DC Converter 1 Output 15V 400mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 400mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.4A; Power Supply Approvals Tdk-Lambda - 81Y1678 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.4A; Power Supply Approvals Tdk-Lambda
81Y1678
Dc-Dc Converter, 15V, 0.4A; Power Supply Approvals Tdk-Lambda 81Y1678
DC-DC CONVERTER, 15V, 0.4A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.4A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number PXC-M06-48WS15-A 285-PXC-M06-48WS15-A-ND 81Y1678
Product Name DC-DC Converters DC DC Converters Dc-Dc Converter, 15V, 0.4A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Features Standard DIP-24 package 5kVAC Isolation (2 x MOPP) Dual output available
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - HQA2W085W033V-N07-S - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers
DC-DC Converters - CCG1R5-24-15SF - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
AC-DC Power Supplies - CUS30M-15/SF - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers
High Voltage Power Supplies - 203L-20kV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details