The PXC-M06-48WS05-A is a 6W medical DC-DC converter with a 18-75 Vdc input range and a 5 Vdc single output, housed in a compact 31.8 x 20.3 x 10.5 mm non-conductive black plastic case. It offers 5 kV input-to-output isolation, 2 μA touch current, and meets IEC60601-1 and ES60601-1 safety standards. Efficiency is 86.5% at full load, with a maximum no-load power consumption of 4 mA. The module supports convection cooling, operates from -40 to +105°C, and has a maximum case temperature of 105°C. It includes overcurrent and overvoltage protection, with a ripple and noise specification of 30 mV for 5 V outputs.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
DC-DC CONVERTER, 5V, 1.2A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes
DC DC CONVERTER 5V 6W
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PXC-M06-48WS05-A | 81Y1676 | PXC-M06-48WS05-A |
| Product Name | DC-DC Converters | Dc-Dc Converter, 5V, 1.2A; Power Supply Approvals Tdk-Lambda | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | |
| Form Factor | Board Mount | Board Mount | |
| Features | Standard DIP-24 package 5kVAC Isolation (2 x MOPP) Dual output available | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to ? C (-40 to ? F) |