The PXC-M06-48WD05-A is a 6W medical DC-DC converter with a 18-75Vdc input range and ±5V dual output, designed for fixed and portable medical applications. It features 5kV input-to-output isolation, 2μA touch current, and complies with IEC60601-1 and ES60601-1 safety standards. The module operates with 85% efficiency at full load and consumes 4mA at no load. It is housed in a compact 31.8 × 20.3 × 10.5mm non-conductive black plastic case with silicone potting, supporting an operating temperature range of -40°C to +105°C with derating above 88°C. Ripple and noise are limited to 30mV for the 5V outputs. The device employs hiccup-mode overcurrent protection and a zener clamp for overvoltage protection, with no remote sense or parallel operation capability.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
DC-DC CONVERTER, 5V/-5V, 0.6A/-0.6A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes
DC DC CONVERTER +/-5V 6W
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PXC-M06-48WD05-A | 81Y1673 | PXC-M06-48WD05-A |
| Product Name | DC-DC Converters | Dc-Dc Converter, 5V/-5V, 0.6A/-0.6A; Power Supply Approvals Tdk-Lambda | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | |
| Form Factor | Board Mount | Board Mount | |
| Features | Standard DIP-24 package 5kVAC Isolation (2 x MOPP) Dual output available | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to ? C (-40 to ? F) |