TDK-Lambda Americas Inc. DC-DC Converters PXC-M06-24WS3P3

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PXC-M06-24WS3P3 is a 6 W medical DC-DC converter with a 9-36 Vdc input range and a 3.3 Vdc output, delivering up to 1.8 A. It features 5 kV input-to-output isolation, 2 μA touch current, and operates with 83% efficiency at full load. The module meets IEC60601-1 and ES60601-1 safety standards and supports 2 x MOPP isolation. It is housed in a compact 31.8 × 20.3 × 10.5 mm case with non-conductive black plastic packaging, compliant with ambient operating temperatures from −40 to +105 °C. Maximum no-load power consumption is 6 mA, and it requires no minimum load. Output voltage tolerance is ±1%, with ripple and noise limited to 30 mV. Thermal impedance is 18 °C/W, and case temperature must not exceed 105 °C. The part supports no remote on/off or trim pin by default.

Datasheet Summary
Powered by GS/AI

The PXC-M06-24WS3P3 is a 6 W medical DC-DC converter with a 9-36 Vdc input range and a 3.3 Vdc output, delivering up to 1.8 A. It features 5 kV input-to-output isolation, 2 μA touch current, and operates with 83% efficiency at full load. The module meets IEC60601-1 and ES60601-1 safety standards and supports 2 x MOPP isolation. It is housed in a compact 31.8 × 20.3 × 10.5 mm case with non-conductive black plastic packaging, compliant with ambient operating temperatures from −40 to +105 °C. Maximum no-load power consumption is 6 mA, and it requires no minimum load. Output voltage tolerance is ±1%, with ripple and noise limited to 30 mV. Thermal impedance is 18 °C/W, and case temperature must not exceed 105 °C. The part supports no remote on/off or trim pin by default.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - PXC-M06-24WS3P3 - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
PXC-M06-24WS3P3
DC-DC Converters PXC-M06-24WS3P3
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
3W, 6W & 10W Medical Isolated DC-DC Converters - PXC-M06-24WS3P3 - TDK-Lambda Europe GmbH
Achern, Germany
3W, 6W & 10W Medical Isolated DC-DC Converters
PXC-M06-24WS3P3
3W, 6W & 10W Medical Isolated DC-DC Converters PXC-M06-24WS3P3
Medically certified to the IEC 60601-1 standards, the PXC-M is housed in the industry standard DIP-24 package. Featuring an input to output isolation voltage of 5,000Vac and accepting either a 9 to 36Vdc or 18 to 75Vdc input, the PXC-M series is available with output voltages of 3.3, 5, 12, 15, 24, +/- 5, +/- 12 and +/- 15Vdc. Operation from 12V and 24V, or 24V and 48V nominal inputs reduces inventory carrying costs and improves part availability. Features 60601-1 approval I/O isolation 5kVAC, 2MOPP 0.25μA low patient leakage 4:1 Wide input range Applications for this product General Purpose Industrial Medical / Clinical / Scientific Broadcast / Communications / Professional Audio

Medically certified to the IEC 60601-1 standards, the PXC-M is housed in the industry standard DIP-24 package. Featuring an input to output isolation voltage of 5,000Vac and accepting either a 9 to 36Vdc or 18 to 75Vdc input, the PXC-M series is available with output voltages of 3.3, 5, 12, 15, 24, +/- 5, +/- 12 and +/- 15Vdc. Operation from 12V and 24V, or 24V and 48V nominal inputs reduces inventory carrying costs and improves part availability.

Features

  • 60601-1 approval
  • I/O isolation 5kVAC, 2MOPP
  • 0.25μA low patient leakage
  • 4:1 Wide input range

Applications for this product

  • General Purpose Industrial
  • Medical / Clinical / Scientific
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH
Product Category Power Supplies Power Supplies
Product Number PXC-M06-24WS3P3 PXC-M06-24WS3P3
Product Name DC-DC Converters 3W, 6W & 10W Medical Isolated DC-DC Converters
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Features Standard DIP-24 package 5kVAC Isolation (2 x MOPP) Dual output available
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 102A-30KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
DC-DC Converters - CC3-1205SR-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers
High Voltage Power Supplies - 303S-50kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203L-15kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details