The PXC-M06-24WS3P3-A is a 6W medical DC-DC converter with a 9-36 Vdc input range and a 3.3 Vdc single output, designed for fixed and portable medical applications. It features 5 kV input-to-output isolation, 2 μA touch current, and less than 6 mA no-load power consumption. The module complies with IEC60601-1 and ES60601-1 safety standards and achieves 83% efficiency at full load. It is housed in a compact 31.8 mm x 20.3 mm x 10.5 mm non-conductive black plastic case with silicone potting. Operating temperature ranges from -40°C to +105°C, with derating required above 88°C. Maximum case temperature is 105°C, and mounting is via convection cooling. The part supports 2x MOPP isolation and includes overcurrent and overvoltage protection.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
DC-DC CONVERTER, 3.3V, 1.8A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:5.9W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.8A; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | PXC-M06-24WS3P3-A | 81Y1672 |
| Product Name | DC-DC Converters | Dc-Dc Converter, 3.3V, 1.8A; Power Supply Approvals Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | |
| Form Factor | Board Mount | |
| Features | Standard DIP-24 package 5kVAC Isolation (2 x MOPP) Dual output available | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |