TDK-Lambda Americas Inc. DC-DC Converters PXC-M06-24WS24-A

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PXC-M06-24WS24-A is a 6W medical DC-DC converter with a 9-36 Vdc input range and a 24 Vdc single output, designed for fixed and portable medical applications. It features a compact 31.8 x 20.3 x 10.5 mm case with 5 kV input-to-output isolation, 2 μA touch current, and IEC/EN60601-1 and ES60601-1 certifications. It achieves 88.5% efficiency at full load, draws 6 mA no-load current, and supports a maximum output capacitance of 75 μF. The converter operates from -40°C to +105°C, with derating required above 88°C and a maximum case temperature of 105°C. It complies with EN55011 and EN55032 Class A conducted and radiated EMI limits without external components and meets MIL-STD-810F for vibration and thermal shock. The part includes a pinout style A configuration and carries a 5-year warranty.

Datasheet Summary
Powered by GS/AI

The PXC-M06-24WS24-A is a 6W medical DC-DC converter with a 9-36 Vdc input range and a 24 Vdc single output, designed for fixed and portable medical applications. It features a compact 31.8 x 20.3 x 10.5 mm case with 5 kV input-to-output isolation, 2 μA touch current, and IEC/EN60601-1 and ES60601-1 certifications. It achieves 88.5% efficiency at full load, draws 6 mA no-load current, and supports a maximum output capacitance of 75 μF. The converter operates from -40°C to +105°C, with derating required above 88°C and a maximum case temperature of 105°C. It complies with EN55011 and EN55032 Class A conducted and radiated EMI limits without external components and meets MIL-STD-810F for vibration and thermal shock. The part includes a pinout style A configuration and carries a 5-year warranty.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - PXC-M06-24WS24-A - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
PXC-M06-24WS24-A
DC-DC Converters PXC-M06-24WS24-A
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - PXC-M06-24WS24-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PXC-M06-24WS24-A
Power Supplies - Board Mount - DC DC Converters PXC-M06-24WS24-A
DC DC CONVERTER 24V 6W

DC DC CONVERTER 24V 6W

Supplier's Site
Dc-Dc Converter, 24V, 0.25A; Power Supply Approvals Tdk-Lambda - 81Y1671 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.25A; Power Supply Approvals Tdk-Lambda
81Y1671
Dc-Dc Converter, 24V, 0.25A; Power Supply Approvals Tdk-Lambda 81Y1671
DC-DC CONVERTER, 24V, 0.25A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.25A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number PXC-M06-24WS24-A PXC-M06-24WS24-A 81Y1671
Product Name DC-DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 24V, 0.25A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount
Features Standard DIP-24 package 5kVAC Isolation (2 x MOPP) Dual output available
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203L-4kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - CC10-4812SF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers
High Voltage Power Supplies - 402L-5KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 802-OEM-40KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details