The PXC-M06-24WS05-A is a 6W medical DC-DC converter with a 9-36 Vdc input range and a 5 Vdc single output, housed in a 31.8 x 20.3 x 10.5 mm non-conductive black plastic case. It provides 5 kV input-to-output isolation and 2 μA maximum touch current, meeting IEC60601-1 and ES60601-1 standards. Efficiency is 86% at full load with a no-load power consumption of 6 mA. The module operates from -40°C to +105°C with derating above 88°C, and has a maximum case temperature of 105°C. Ripple and noise are limited to 30 mV. It supports positive logic remote on/off via Pinout Style B (-P or -PT), and includes overcurrent and overvoltage protection with hiccup mode. The unit weighs 14 g and has an MTBF of 4,718,000 hours at full load.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
DC-DC CONVERTER, 5V, 1.2A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | PXC-M06-24WS05-A | 81Y1668 |
| Product Name | DC-DC Converters | Dc-Dc Converter, 5V, 1.2A; Power Supply Approvals Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | |
| Form Factor | Board Mount | |
| Features | Standard DIP-24 package 5kVAC Isolation (2 x MOPP) Dual output available | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |