The PXC-M03-48WS15-A is a 3W medical isolated DC-DC converter with a 18-75V DC input and a 15V single output, designed for fixed and portable medical applications. It features a compact 31.8 x 20.3 x 10.5 mm encapsulated package with 5kV input-to-output isolation, 2μA touch current, and low no-load power consumption. Certified to IEC60601-1 and ES60601-1 with 2x MOPP isolation, it operates from -40°C to +105°C with a maximum case temperature of 105°C and includes overcurrent protection in hiccup mode and overvoltage protection via zener clamping. Efficiency is rated at 86.5% at full load, with 86% efficiency at 10% load, and it requires no minimum load. Ripple and noise are limited to 40mV, and it supports convection cooling in air. The -A suffix denotes a pinout style compatible with North American distributors, sharing the same specifications as the base model PXC-M03-48WS15.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
DC-DC CONVERTER, MEDICAL, 15V, 0.2A; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:DIP RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | PXC-M03-48WS15-A | 48Y0167 |
| Product Name | DC-DC Converters | Dc-Dc Converter, Medical, 15V, 0.2A; Output Power Max Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | |
| Form Factor | Board Mount | |
| Features | Standard DIP-24 package 5kVAC Isolation (2 x MOPP) Dual output available | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |