TDK-Lambda Americas Inc. DC-DC Converters CC3-2412SR-E

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CC3-2412SR-E is a 3W isolated DC-DC converter from the CC-E series, designed for industrial applications with a 18 to 36V input and dual output of ±12V or ±15V. It features a surface mount (R) package, operates from -40 to 85°C ambient temperature, and provides 81% efficiency at nominal input. The converter includes remote on/off control with negative logic, 500Vac input-to-output isolation, and a five-sided metal case for reduced radiated noise. Output voltage tolerance is ±3% for single output and ±5% for dual output, with ripple and noise of 120mV (typical 30mV) for 12/15V models. No minimum load is required, and overcurrent protection activates in hiccup mode above 105% load. The product is certified to IEC/UL/CSA/EN62368-1, with CE and UKCA marks.

Datasheet Summary
Powered by GS/AI

The CC3-2412SR-E is a 3W isolated DC-DC converter from the CC-E series, designed for industrial applications with a 18 to 36V input and dual output of ±12V or ±15V. It features a surface mount (R) package, operates from -40 to 85°C ambient temperature, and provides 81% efficiency at nominal input. The converter includes remote on/off control with negative logic, 500Vac input-to-output isolation, and a five-sided metal case for reduced radiated noise. Output voltage tolerance is ±3% for single output and ±5% for dual output, with ripple and noise of 120mV (typical 30mV) for 12/15V models. No minimum load is required, and overcurrent protection activates in hiccup mode above 105% load. The product is certified to IEC/UL/CSA/EN62368-1, with CE and UKCA marks.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CC3-2412SR-E - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CC3-2412SR-E
DC-DC Converters CC3-2412SR-E
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
DC DC Converters - 445-3282-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
445-3282-ND
DC DC Converters 445-3282-ND
Isolated Module DC DC Converter 1 Output 12 ~ 15V 250mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 12 ~ 15V 250mA 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - CC3-2412SR-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
CC3-2412SR-E
Power Supplies - Board Mount - DC DC Converters CC3-2412SR-E
DC DC CONVERTER 12-15V 3W

DC DC CONVERTER 12-15V 3W

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number CC3-2412SR-E 445-3282-ND CC3-2412SR-E
Product Name DC-DC Converters DC DC Converters Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Features Ultra-compact metal shielded type Convection cooling Dual output models also available.
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CCG1R5-48-12DR - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
High Voltage Power Supplies - 152A-2KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 802-OEM-5KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203L-4kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details