TDK-Lambda Americas Inc. DC-DC Converters PXC-M03-48WD12-A

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PXC-M03-48WD12-A is a 3W medical DC-DC converter with a 18-75Vdc input range and dual ±12V output, housed in a 31.8 x 20.3 x 10.5mm encapsulated case. It meets IEC60601-1 and ES60601-1 safety standards with 5kV input-to-output isolation and 2μA touch current. Efficiency is 86% at full load, with ≤4mA no-load power consumption. Operating temperature ranges from -40°C to +105°C with derating above 77°C. The case temperature must not exceed 105°C. RoHS-compliant and certified to EN55011/EN55032 Class A without external components. Weight is 14g.

Datasheet Summary
Powered by GS/AI

The PXC-M03-48WD12-A is a 3W medical DC-DC converter with a 18-75Vdc input range and dual ±12V output, housed in a 31.8 x 20.3 x 10.5mm encapsulated case. It meets IEC60601-1 and ES60601-1 safety standards with 5kV input-to-output isolation and 2μA touch current. Efficiency is 86% at full load, with ≤4mA no-load power consumption. Operating temperature ranges from -40°C to +105°C with derating above 77°C. The case temperature must not exceed 105°C. RoHS-compliant and certified to EN55011/EN55032 Class A without external components. Weight is 14g.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - PXC-M03-48WD12-A - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
PXC-M03-48WD12-A
DC-DC Converters PXC-M03-48WD12-A
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
Dc-Dc Converter, Medical, 2 O/p, 3W; Output Power Max Tdk-Lambda - 48Y0163 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 3W; Output Power Max Tdk-Lambda
48Y0163
Dc-Dc Converter, Medical, 2 O/p, 3W; Output Power Max Tdk-Lambda 48Y0163
DC-DC CONVERTER, MEDICAL, 2 O/P, 3W; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125mA; Output Voltage - Output 2:-12V; Output Current - Output 2:125mA; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 3W; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125mA; Output Voltage - Output 2:-12V; Output Current - Output 2:125mA; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PXC-M03-48WD12-A 48Y0163
Product Name DC-DC Converters Dc-Dc Converter, Medical, 2 O/p, 3W; Output Power Max Tdk-Lambda
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Features Standard DIP-24 package 5kVAC Isolation (2 x MOPP) Dual output available
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CCG1R5-48-03SF - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
High Voltage Power Supplies - 303S-2kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - CC3-2412SR-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers
High Voltage Power Supplies - 202A-30KV-POS-PFC - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details