The PXC-M03-24WD15-A is a 3W medical DC-DC converter with a 9-36 Vdc input range and dual ±15 Vdc output, offering 2x MOPP isolation and 5 kV input-to-output withstand voltage. It measures 31.8 x 20.3 x 10.5 mm in a compact industry-standard case and complies with IEC/EN60601-1 and ES60601-1 safety standards. With a maximum no-load current of 6 mA and efficiency of 86% at full load, it supports convection cooling and operates from -40°C to +105°C. The module features hiccup-mode overcurrent protection, zener clamp overvoltage protection, and meets EN55011 and EN55032 Class A conducted and radiated EMI limits without external components.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
DC-DC CONVERTER, MEDICAL, 2 O/P, 3W; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Voltage - Output 2:-15V; Output Current - Output 2:100mA; Width:20.3mm RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | PXC-M03-24WD15-A | 48Y0156 |
| Product Name | DC-DC Converters | Dc-Dc Converter, Medical, 2 O/p, 3W; Output Power Max Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | |
| Form Factor | Board Mount | |
| Features | Standard DIP-24 package 5kVAC Isolation (2 x MOPP) Dual output available | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |