The CC6-0305SF-E is a 6W isolated DC-DC converter from the CC-E series, designed for converting input voltages from 4.5 to 9V to a 5V output with a maximum output current of 1.2A. It features a through-hole mounting style, a five-sided metal case to reduce radiated noise, and operates over an ambient temperature range of -40 to 85°C. The converter offers 81% efficiency at nominal input, supports remote on/off via negative logic, and complies with IEC/UL/CSA/EN62368-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | CC6-0305SF-E |
| Product Name | DC-DC Converters |
| Type | DC-DC Converter |
| Technology | Switching Power Supply |
| Form Factor | Board Mount |
| Features | Ultra-compact metal shielded type Convection cooling Dual output models also available. |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |