TDK-Lambda Americas Inc. DC-DC Converters PXC-M03-24WD12

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PXC-M03-24WD12 is a 3W medical DC-DC converter with a dual output of ±12V, designed for fixed and portable medical applications. It operates from a 9 to 36VDC input and features 5kV input-to-output isolation, 2μA touch current, and low no-load power consumption of 6mA. The converter is encapsulated in a non-conductive black plastic case measuring 31.8 x 20.3 x 10.5mm and complies with IEC60601-1 and ES60601-1 safety standards. It supports ±10% output voltage adjustment, has a maximum ripple and noise of 40mV, and operates from -40°C to +105°C with derating above 88°C case temperature. The unit is certified for 2 x MOPP isolation and meets EN55011, EN55032 Class A, and FCC Part 18 conducted and radiated EMI limits without external components.

Datasheet Summary
Powered by GS/AI

The PXC-M03-24WD12 is a 3W medical DC-DC converter with a dual output of ±12V, designed for fixed and portable medical applications. It operates from a 9 to 36VDC input and features 5kV input-to-output isolation, 2μA touch current, and low no-load power consumption of 6mA. The converter is encapsulated in a non-conductive black plastic case measuring 31.8 x 20.3 x 10.5mm and complies with IEC60601-1 and ES60601-1 safety standards. It supports ±10% output voltage adjustment, has a maximum ripple and noise of 40mV, and operates from -40°C to +105°C with derating above 88°C case temperature. The unit is certified for 2 x MOPP isolation and meets EN55011, EN55032 Class A, and FCC Part 18 conducted and radiated EMI limits without external components.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - PXC-M03-24WD12 - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
PXC-M03-24WD12
DC-DC Converters PXC-M03-24WD12
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
3W, 6W & 10W Medical Isolated DC-DC Converters - PXC-M03-24WD12 - TDK-Lambda Europe GmbH
Achern, Germany
3W, 6W & 10W Medical Isolated DC-DC Converters
PXC-M03-24WD12
3W, 6W & 10W Medical Isolated DC-DC Converters PXC-M03-24WD12
Medically certified to the IEC 60601-1 standards, the PXC-M is housed in the industry standard DIP-24 package. Featuring an input to output isolation voltage of 5,000Vac and accepting either a 9 to 36Vdc or 18 to 75Vdc input, the PXC-M series is available with output voltages of 3.3, 5, 12, 15, 24, +/- 5, +/- 12 and +/- 15Vdc. Operation from 12V and 24V, or 24V and 48V nominal inputs reduces inventory carrying costs and improves part availability. Features 60601-1 approval I/O isolation 5kVAC, 2MOPP 0.25μA low patient leakage 4:1 Wide input range Applications for this product General Purpose Industrial Medical / Clinical / Scientific Broadcast / Communications / Professional Audio

Medically certified to the IEC 60601-1 standards, the PXC-M is housed in the industry standard DIP-24 package. Featuring an input to output isolation voltage of 5,000Vac and accepting either a 9 to 36Vdc or 18 to 75Vdc input, the PXC-M series is available with output voltages of 3.3, 5, 12, 15, 24, +/- 5, +/- 12 and +/- 15Vdc. Operation from 12V and 24V, or 24V and 48V nominal inputs reduces inventory carrying costs and improves part availability.

Features

  • 60601-1 approval
  • I/O isolation 5kVAC, 2MOPP
  • 0.25μA low patient leakage
  • 4:1 Wide input range

Applications for this product

  • General Purpose Industrial
  • Medical / Clinical / Scientific
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH
Product Category Power Supplies Power Supplies
Product Number PXC-M03-24WD12 PXC-M03-24WD12
Product Name DC-DC Converters 3W, 6W & 10W Medical Isolated DC-DC Converters
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Features Standard DIP-24 package 5kVAC Isolation (2 x MOPP) Dual output available
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CC1R5-0312DF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
High Voltage Power Supplies - 152A-1KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
DC-DC Converters - CCG15-48-03S/P - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
DC-DC Converters - CCG1R5-48-03SF - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers