TDK-Lambda Americas Inc. DC-DC Converters CCG15-48-03S/P

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CCG15-48-03S/P is a 15W isolated DC-DC converter with a 1-inch square footprint, operating from an 18 to 76Vdc input to deliver a 3.3V output. It features a positive logic remote on/off function, 1,500Vdc input-to-output isolation, and operates across an ambient temperature range of -40 to 85°C. The converter has an efficiency of 85% at nominal input, a switching frequency of 430kHz, and output ripple and noise of 70mV. It includes six-sided shielding for EMI reduction, meets IEC 62368-1 safety standards, and is certified for EN55011/EN55032-A, FCC Class A, and VCCI-A emissions. The case measures 25.4 x 25.4 x 9.9mm with a metal enclosure and weighs 20g.

Datasheet Summary
Powered by GS/AI

The CCG15-48-03S/P is a 15W isolated DC-DC converter with a 1-inch square footprint, operating from an 18 to 76Vdc input to deliver a 3.3V output. It features a positive logic remote on/off function, 1,500Vdc input-to-output isolation, and operates across an ambient temperature range of -40 to 85°C. The converter has an efficiency of 85% at nominal input, a switching frequency of 430kHz, and output ripple and noise of 70mV. It includes six-sided shielding for EMI reduction, meets IEC 62368-1 safety standards, and is certified for EN55011/EN55032-A, FCC Class A, and VCCI-A emissions. The case measures 25.4 x 25.4 x 9.9mm with a metal enclosure and weighs 20g.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CCG15-48-03S/P - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CCG15-48-03S/P
DC-DC Converters CCG15-48-03S/P
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number CCG15-48-03S/P
Product Name DC-DC Converters
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Features 1x1 inch size Wide input voltage range Six-sided shielding Potted for rugged construction Dual output models also available.
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CC10-4805SR-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers
High Voltage Power Supplies - 203L-30kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - CN100A110-5/CO - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
High Voltage Power Supplies - 152A-5KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details