The PXB15-48WS15 is a 15W single-output DC-DC converter with a 1" x 1" footprint, designed for industrial and telecom applications. It accepts an 18-75VDC input and provides a 15V output at 1.0A, with an efficiency of 87%. The device features six-sided shielding, a fixed 400kHz switching frequency, and operates over a temperature range of -40°C to +85°C, with derating above 60°C. It supports remote on/off with negative logic, has ±1% output voltage accuracy, and includes overvoltage, overcurrent, and short-circuit protection with self-recovery. The converter meets IEC/UL/CSA/EN 62368-1 and 60950-1 safety standards, EN55022 Level A emissions, and EN61000-4-2 to -6 immunity. Dimensions are 25.4 x 25.4 x 9.9mm, weight is 15g, and it has a 3-year warranty.
Housed in a metal case for six sided shielding, these 15W 1" x 1" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (3.3V to 15V) and dual output (5V, 12V or 15V) models are available with a choice of positive or negative remote on/off and optional adjustment trim pin.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PXB15-48WS15 |
| Product Name | 15W Single & Dual DC-DC converters |
| Type | DC-DC Converter |
| Form Factor | Board Mount |
| Regulatory Compliance | Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark |
| DC Output Voltage | 15.0 volts |